- Trained on our vast library of engineering resources.
loading
AN 3068 - COUPLING-ELECTRICAL CONDUIT
NPFC
A description is not available for this item.
AN 3058 - COUPLING, ELECTRICAL CONDUIT, RIGID
NPFC
A description is not available for this item.
AN 3059 - BUSHING AND ELECTRICAL CONDUIT
NPFC
A description is not available for this item.
MIL-E-6719 - ELBOWS; ELECTRICAL CONDUIT
NPFC
A description is not available for this item.
AN 3054 - NUT, COUPLING, ELECTRICAL CONDUIT
NPFC
A description is not available for this item.
ANSI C80.6 - Electrical Intermediate Metal Conduit
January 1, 2018 - NEMA

This standard covers the requirements for steel electrical intermediate metal conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in nominal 10 ft. (3.05 m) lengths, threaded on each end with one coupling attached. It is...

GGG-B-175 - BENDER, ELECTRICAL CONDUIT, HAND (PORTABLE)
NPFC
A description is not available for this item.
AN 3060 - ELBOW - ELECTRICAL CONDUIT, 45 DEGREES
NPFC
A description is not available for this item.
AN 3062 - ELBOW - ELECTRICAL CONDUIT, 90 DEGREES
NPFC
A description is not available for this item.
ANSI C80.1 - Electrical Rigid Steel Conduit (ERSC)
January 1, 2020 - NEMA

This Standard covers the requirements for an electrical rigid steel conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in standard 10 ft. (3.05 m) lengths, threaded on each end with one coupling attached. The production...

UL 1242 - Electrical Intermediate Metal Conduit - Steel
February 16, 2006 - ULSE

012420-000000-000000 1 Scope 1.1 These requirements cover steel electrical intermediate metal conduit (IMC), nipples, elbows, and couplings. This conduit is provided in trade sizes 1/2 - 4 (16 - 103), for use as a metal raceway for the installation of wires and cables in...

AN 3063 - ELBOW - ELECTRICAL CONDUIT, 90 DEGREES JUNCTION BOX
NPFC
A description is not available for this item.
AN 3061 - ELBOW - ELECTRICAL CONDUIT, 45 DEGREES JUNCTION BOX
NPFC
A description is not available for this item.
AN 3056 - ADAPTER, ELECTRICAL CONDUIT, RIGID TO FLEXIBLE
NPFC
A description is not available for this item.
W-R-406 - FITTINGS FOR CABLE,POWER,ELECTRICAL & CONDUIT
NPFC
A description is not available for this item.
CSA C22.2 NO 45.1 - Electrical Rigid Metal Conduit — Steel
January 1, 2007 - CSA

These requirements cover electrical rigid metal conduit - steel (ERMC-S), elbows, couplings, and nipples for use as a metal raceway for installation of wires and cables in accordance with CSA C22.1, Canadian Electrical Code, Part 1, NOM-001-SEDE, Standard for Electrical...

NEMA TC 2 - Electrical Polyvinyl Chloride (PVC) Conduit
January 1, 2020 - NEMA

NEMA TC 2 covers the following types of Electrical Polyvinyl Chloride (PVC) Conduit (EPC), which can be constructed of a single, solid layer of PVC, or can be constructed of multiple layers of PVC, one of which may be cellular (foamed) PVC. The designations "40" and "80" refer to...

NEMA TC 7 - Smooth-Wall Coilable Electrical Polyethylene Conduit
January 1, 2016 - NEMA

This standard covers several wall types of high-density polyethylene (HDPE) conduit for use in providing a protective raceway for electrical cables or communication cables buried underground or concrete encased. Note: Typical applications for HDPE conduit include power...

UL 6 - Electrical Rigid Metal Conduit - Steel
November 28, 2022 - ULSE

000060-000000-000000 1 Scope 1.1 These requirements cover electrical rigid metal conduit - steel (ERMC-S), elbows, couplings, and nipples for use as a metal raceway for installation of wires and cables in accordance with CSA C22.1, Canadian Electrical Code, Part I,...

ANSI C80.5 - Electrical Rigid Metal Conduit—Aluminum (ERMC-A)
January 1, 2020 - NEMA

This Standard covers the requirements for extruded aluminum-alloy conduit for use as a raceway for the wires or cables of an electrical system. The finished conduit is produced in Standard 10-ft. (3.05-m) lengths, threaded on each end with one coupling attached. The production...

Advertisement