This SAE Recommended Practice provides general guidelines on the material selection, construction, and qualification of components and wiring systems used to construct nominal 12 VDC and/or 24 VDC electrical wiring systems for heavy-duty vehicles The guidelines are limited to...
This SAE Standard presents a test procedure for determining the airborne sound insulation performance of materials and composite layers of materials commonly found in mobility, industrial, and commercial products under conditions of representative size and sound...
This SAE Recommended Practice identifies the minimum truck tractor electrical power output of the stop lamp and ABS (antilock brake system) circuits measured at the primary SAE J560 tractor trailer interface connector(s).
The AS81824 specification covers environment resistant, permanent crimp type, splices having heat shrinkable insulating sleeve and meltable environmental seals or heatless sealing sleeves. The splices may be used with tin, nickel, and silver-plated conductors in applications where the total...
This SAE Aerospace Standard (AS) defines the materials, apparatus and procedure for microscopic sizing and counting of particulate contamination of fluid power systems by membrane filtration using microscopic counting.
This specification covers fluorescent magnetic particles in the form of a dry powder.
This specification covers an aircraft-quality, low-alloy steel in the form of seamless mechanical tubing.
This SAE Standard covers general and dimensional specifications for the Code 62 metric (Type 1) and inch (Type 2) flanged heads, flange clamps (FC and FCM), and split flange clamps (FCS and FCSM) applicable to four-screw flange type tube, pipe, and hose connections. Also included are the...
This specification covers a low-alloy steel in the form of welding wire.
This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
This specification covers an aircraft quality, low alloy steel in the form of heat-treated bars and forgings, and of forging stock.