This publication covers guidelines for the selection and installation of general-purpose and specialty metallic, nonmetallic, and composite outlet boxes, including device boxes, boxes for luminaires or other products, junction boxes, extension rings, covers, and flush-device cover plates....
This Standard specifies essential safety requirements for electrical portable outlet devices (EPODs) primarily intended for household and similar use at low voltage and having an outlet facility or facilities in the form of socket outlets or cord extension sockets or...
This standard applies to metallic OUTLET BOXES, flush-DEVICE BOXES, FLOOR BOXES, CONCRETE BOXES, EXTENSION RINGS, covers, CONDUIT BODIES, BAR HANGERS, bar-hanger assemblies, and all accessories whose principal function is for support of boxes. The products covered by this standard are...
00514a-000000-000000
This Standard applies to the following products designed to be employed in accordance with the Canadian Electrical Code, Part I: (a) nonmetallic outlet boxes, conduit, concrete, floor, and pull boxes that do not exceed 1640 mL in volume; (b) nonmetallic device boxes (with or without...
This specification covers the general requirements for power type electrical plugs, receptacles, switch and receptacle combinations, and outlets for use in direct current (dc) circuits up to 250 volts, or in alternating current (ac) circuits up to 600 volts at frequencies up to and...
This product standard defines a range of cable outlets, style A, 45°, straight, unsealed, with clamp strain relief. Associated electrical connector(s): see EN 3660-002.
This product standard defines a range of cable outlets, style A, for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : - 65 °C to 200 °C Class W : - 65 °C to 175 °C
This Japanese Industrial Standard specifies the requirements for hospital grade outlet-sockets and plugs which are used for the connection of medical electrical equipment and an electric circuit of a.c. 100 V at a frequency of 50 Hz or 60 Hz. This Standard does not cover multiple taps...