This SAE Recommended Practice covers the requirements for switches used in marine applications both under and over 50 V.
The material defined by this specification is an NLGI No. 1 grade lithium 12 hydroxy stearate soap grease and mineral oil, and inhibited against corrosion of switch contact parts.
The material defined by this specification is NLGI Grade 2, synthetic lubricating grease consisting of polyol ester oils, lithium-soap based thickener, and a UV fluorescent dye.
This specification covers the requirements for the preservation, packing, and container marking for all types of electrical and fiber optic switches, switch assemblies, and associated accessories which are primarily in FSC's 5930 and 6021. As used in this specification, the...
This Standard specifies the shapes, dimensions, functional allocation and arrangement of the plug-fit socket type electronic switching devices (hereafter referred to as the "relays") to be used in road vehicles. NOTE: The International Standards corresponding to this Standard and the symbol...