Gives details and dimensions of test probes intended to verify the protection provided by enclosure with regard to: a) protection of persons against access to hazardous parts inside the enclosure. b) protection of equipment inside the enclosure against ingress of solid foreign objects.
This standard specifies a method of checking that the elastic system which ensures electrical contact is not damaged by the insertion of a test probe. It shall be used together with ISO 2100-100.
This technical specification document describes tests that certain parts may be required to meet. For example, this tech spec applies to ESC30. To view suppliers qualified against this standard, visit https://ts200.sae-it
This standard specifies a method of checking that the female contacts used in elements of electrical and optical connection are not damaged by the insertion of a test probe. It shall be used together with EN 2591-100.
This standard specifies a method of checking that the alignment system used for optical connection elements is not damaged by the insertion of a specified probe. It shall be used together with ISO 2100-100.
This standard specifies a method of checking that the alignment system used for optical connection elements is not damaged by the insertion of a specified probe. It shall be used together with EN 2591-100.
This standard establishes a test method to be followed for probe damage testing; intended primarily for round socket contacts in electrical connectors and possibly applicable to other type contacts as well. This test is to simulate a form of field abuse of...
This standard provides test method(s) and describes transfer (artifact) standards for characterizing electrical circuit probes and probes systems. The systems may include waveform acquisition hardware and software and signal/waveform analysis software. The probe...
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this part of IEC 60512 is to detail a standard...