1.1 This specification covers seven grades of diesel fuel suitable for various types of diesel engines. These grades are described as follows: 1.1.1 Grade No. 1-D S15-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a fuel with 15 ppm sulfur (maximum)...
1.1 This specification covers four grades of fuel oil made in whole or in part with hydrocarbon-based used or reprocessed lubricating oil or functional fluids, such as preservative and hydraulic fluids. The four grades of fuel are intended for use in various types of fuel-oil-burning industrial...
4.1 This test method is suitable for in-service evaluation and for use in research and development work. 4.2 This test method is applicable to members regardless of their size or the depth of concrete cover over the reinforcing steel. Concrete cover in excess of 75 mm (3 in.) can result in an...
1.1 This specification covers seven grades of diesel fuel suitable for various types of diesel engines. These grades are described as follows: 1.1.1 Grade No. 1-D S15-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a fuel with 15 ppm sulfur (maximum)...
4.1 This test method is suitable for in-service evaluation and for use in research and development work. 4.2 This test method is applicable to members regardless of their size or the depth of concrete cover over the reinforcing steel. Concrete cover in excess of 3 in. (75 mm) can result in an...
5.1 Permittivity-Insulat
02735c-000000-000000
The application of electric power for aircraft propulsion can take a variety of forms, ranging from partial electric to full electric. The introduction of electric engines to drive propulsors, along with the variety of available methods to generate electricity and store energy offers great...
5.1 Combustion of gaseous fuel containing significant siloxane concentrations results in conversion of these siloxanes to silicon dioxide (SiO2). This SiO2 accumulates on downstream equipment such as the interior of reciprocating engine cylinders (used for electricity generation and...
1.1 Purpose-The purpose of this standard is to define a commercially useful practice in the United States of America for conducting a building energy performance assessment (BEPA) on a building involved in a commercial real estate transaction and subsequent reporting of the building energy...
This specification covers commercial, electrically operated, bun slicing machines. These slicing machines are classified by type, class, size and style. These machines have three types: Type I is electrically operated with single knife, Type II is electrically operated with dual knife, and Type III...
This SAE Information Report SAE J2836/5 establishes the Use Cases for communications between plug-in electric vehicles (PEVs) and their customers. The Use Case Scenarios define the information to be communicated related to customer convenience features for charge on/off control, charge power...
1.1 This test method covers the determination of the mass of particulate contamination in B100 biodiesel in accordance with Specification D6751 and BXX blends that are prepared against all No. 1 and No. 2 grade fuels allowed within Specifications D396 and D975. Note 1: Middle distillate fuels with...
1.1 This test method covers the determination of the mass of particulate contamination in a middle distillate fuel by filtration. This test method is suitable for all No. 1 and No. 2 grades in Specifications D396, D975, D2880 and D3699 and for grades DMA and DMB in Specification D2069. 1.2 This...
1.1 This specification covers four grades of fuel oil made of at least 25 % used lubricating oils. The four grades of fuel are intended for use in various types of fuel-oil-burning industrial equipment and commercial boilers under various climatic and operating conditions. These fuels are not...
5.1 VOCs are emitted into ambient, indoor, and workplace air from many different sources. These VOCs are of interest for a variety of reasons including participation in atmospheric chemistry and contributing to air toxics with their associated acute or chronic health impacts. 5.2 Canisters are...
Volume 2 of Advances in Carbon Management Technologies has 21 chapters. It presents the introductory chapter again, for framing the challenges that confront the proposed solutions discussed in this volume. Section 4 presents various ways biomass and biomass wastes can be manipulated to provide a...
1.1 This specification covers seven grades of diesel fuel suitable for various types of diesel engines. These grades are described as follows: 1.1.1 Grade No. 1-D S15-A special-purpose, light middle distillate fuel for use in diesel engine applications requiring a fuel with 15 ppm sulfur (maximum)...