This specification covers a premium aircraft-quality, corrosion-resistant steel in the form of bars, wire, forgings, and forging stock.
This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
5.1 Method A-Low voltage holiday detection is used to locate holidays and pinholes in thin-film coatings (up to 0.508?mm (20?mils) using a sponge wetted with tap water (and a wetting agent for coatings thicker than 10?mils). The water carries the current from the electrode through the...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet, strip, and plate.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal thickness or distance between parallel sides and having a maximum cross-sectional area of less than 12.6 square inches (81...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of welding wire.
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, and flash welded rings up to 5.00 inches (127 mm), inclusive, in nominal diameter or least distance between parallel sides (thickness), and stock for forging, flash welded rings,...
This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
This specification covers a corrosion- and heat-resistant cobalt alloy in the form of strip 0.100 inch (2.54 mm) and under in specified thickness and 4.000 inches (101.60 mm) and under in specified width in the solution heat-treated and cold rolled condition.
This specification covers a premium-aircraft-qua
This specification covers the in-service care, inspection, testing, and use voltage of insulating line hose and covers for protection from electrical shock. Line hose covered in this specification are designed as Type I or Type II; Class 0, Class 1, Class 2, Class 3 or Class 4; Style A, Style B,...
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, flash-welded rings, and stock for forging or flash-welded rings.
1.1 This guide discusses procedures that may be used for evaluating the comparative change in pH of reagent water placed on the surface of a properly prepared concrete slab surface. 1.2 This guide is intended to be used in conjunction with the flat surface electrode pH meter manufacturer's...
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, up to 5.00 inches (127 mm), inclusive, in nominal diameter or least distance between parallel sides (thickness), and stock for forging or heading of any size.
This specification covers a premium aircraft-quality, corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, and flash welded rings in the solution heat-treated condition, 12 inches (305 mm) and under in nominal diameter, thickness or, for hexagons, least distance between...
This specification covers a premium-quality corrosion- and heat-resistant steel in the form of welded and drawn tubing.
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, and flash welded rings up to 5.00 inches (127 mm), inclusive, in nominal diameter or least distance between parallel sides (thickness) and stock for forging, flash welded rings,...
This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal diameter or least distance between parallel sides (thickness) having a maximum cross-sectional area of less than 12.6 square...