1. SCOPE: 1.1 This Standard applies to cable pull (rope pull or safety tripwire) emergency stop switches and their installations.
This International Standard specifies functional requirements and design principles for the emergency stop function on machinery, independent of the type of energy used to control the function. It does not deal with functions such as reversal or limitation of motion, deflection,...
PURPOSE AND SCOPE To provide functional, performance, and installation requirements for Cable Operated Safety Switches (hereinafter switch) for industrial applications at Ford Motor Company (hereinafter the Company) operations located worldwide. Deviations from this Standard are permitted only upon...
This International Standard specifies functional requirements and design principles for the emergency stop function on machinery, independent of the type of energy used. It does not deal with functions such as reversal or limitation of motion, deflection of emissions (e.g. radiation,...
This standard specifies design principles for emergency stop equipment for machinery. No account is taken of the nature of the energy source. A functional demarcation of the emergency stop equipment is shown in Figure 1. Figure 2 illustrates the location of this...
This section of IEC 60947-5 provides detailed specifications relating to the electrical and mechanical construction of emergency stop devices with mechanical latching function and to their testing. This standard is applicable to electrical control circuit devices and switching...
This section of IEC 60947-5 provides detailed specifications relating to the electrical and mechanical construction of emergency stop devices with mechanical latching function and to their testing. This standard is applicable to electrical control circuit devices and switching...
This section of IEC 60947-5 provides detailed specifications relating to the electrical and mechanical construction of emergency stop devices with mechanical latching function and to their testing. This standard is applicable to electrical control circuit devices and switching...
uliec-60947-5-5.1 Low-Voltage Switchgear and Controlgear - Part 5-5: Control circuit devices and switching elements - Electrical emergency stop device with mechanical latching function UL 60947-5-5 1 Scope This section of IEC 60947-5 provides detailed specifications relating to the...