Preface This guide is the second in a series of planned Energy Efficient Guides for Existing Commercial Buildings (EEG-EB) developed by the American Society of Heating, Refrigerating and Air-Conditioning Engineers (ASHRAE) in collaboration with the American Institute of Architects (AIA), the...
The EN 1434 standards provides technical principles and practical advice in selecting, installing and commissioning of thermal energy meters. However, because a standard cannot cover all areas completely, this document assists users of thermal energy meters.
This European Standard specifies the general requirements for thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up (heating) by a liquid called the...
This European Standard specifies the constructional requirements for thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up (heating) by a liquid called the...
This European Standard specifies initial verification tests for thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up (heating) by a liquid called the...
This European Standard specifies pattern approval tests for thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up (heating) by a liquid called the...
The test methods, procedures, and facility descriptions in this standard are intended for use in determining measurement accuracy, pressure losses, service flow rate limits, temperature difference limits, and reliability effects of mounting attitude. This standard is limited to applications in...
This European Standard specifies commissioning, operational monitoring and maintenance and applies to thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up...