Preface This guide is the second in a series of planned Energy Efficient Guides for Existing Commercial Buildings (EEG-EB) developed by the American Society of Heating, Refrigerating and Air-Conditioning Engineers (ASHRAE) in collaboration with the American Institute of Architects (AIA), the...
This European Standard specifies initial verification tests for thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up (heating) by a liquid called...
This SAE Information Report, SAE J2931, establishes the requirements for the powerline carrier (PLC) digital communication between plug-in electric vehicles (PEVs), the electric vehicle supply equipment (EVSE) and the utility or service provider, energy services interface (ESI), advanced...
The test methods, procedures, and facility descriptions in this standard are intended for use in determining measurement accuracy, pressure losses, service flow rate limits, temperature difference limits, and reliability effects of mounting attitude. This standard is limited to applications...
This European Standard specifies pattern approval tests for thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up (heating) by a liquid called the...
3.1 This specification provides designers and manufacturers of electric propulsion for light sport aircraft design references and criteria to use in designing and manufacturing EPUs. 3.2 Declaration of compliance is based on testing and documentation during the design, ground testing...
02735c-000000-000000
4.1 This test method details the calibration and testing procedures and necessary additional temperature instrumentation required in applying Test Method C1363 to measure the thermal transmittance of fenestration systems mounted vertically in the thermal chamber. 4.2 The...
1.1 This practice provides information on apparatus, safety, pre-test preparation, and procedures for conducting field tests of polyamide-12 (PA12) pressure piping systems after installation using gaseous testing media such as un-odorized inert non-toxic gas or air, and...
1.1 This practice provides information on apparatus, safety, pre-test preparation and procedures for conducting field tests of polyethylene pressure piping systems after installation using gaseous testing media such as unodorized inert non-toxic gas or air, and applying...
This test method covers the evaluation of the energy and water consumption of single-rack, door-type commercial dishwashers (hereafter referred to as dishwashers). Dishwashers may have a remote or self-contained booster heater. This test method does not address cleaning or...