loading
SMACNA ENERGY SYSTEMS - Energy Systems Analysis and Management Manual
January 1, 2014 - SMACNA
A description is not available for this item.
ASHRAE ENERGY EFFICIENCY - (90313) Energy Efficiency Guide for Existing Commercial Buildings: Technical Implementation; (90374) Energy Efficiency Guide for Existing Commercial Buildings: The Business Case for Building Owners and Managers
January 1, 2011 - ASHRAE

Preface This guide is the second in a series of planned Energy Efficient Guides for Existing Commercial Buildings (EEG-EB) developed by the American Society of Heating, Refrigerating and Air-Conditioning Engineers (ASHRAE) in collaboration with the American Institute of Architects (AIA), the...

IEEE TESTING OBJECT - TESTING OBJECT-ORIENTED SOFTWARE
IEEE
A description is not available for this item.
SMACNA ENERGY SYSTEMS CD - ENERGY SYSTEMS ANALYSIS & MANAGEMENT MANUAL
SMACNA
A description is not available for this item.
AWWA METERS SET - AWWA METERS SET
AWWA
A description is not available for this item.
ENERGY REORGANIZATION ACT - ENERGY REORGANIZATION ACT OF 1974
GPO
A description is not available for this item.
DS/EN 1434-5 - Thermal energy meters – Part 5: Initial verification tests
February 18, 2019 - DS

This European Standard specifies initial verification tests for thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up (heating) by a liquid called...

J2931/1_202309 - Digital Communications for Plug-in Electric Vehicles
September 5, 2023 - SAE International

This SAE Information Report, SAE J2931, establishes the requirements for the powerline carrier (PLC) digital communication between plug-in electric vehicles (PEVs), the electric vehicle supply equipment (EVSE) and the utility or service provider, energy services interface (ESI), advanced...

ASHRAE STD 125 - Method of Testing Thermal Energy Meters for Liquid Streams in HVAC Systems
January 1, 2020 - ASHRAE

The test methods, procedures, and facility descriptions in this standard are intended for use in determining measurement accuracy, pressure losses, service flow rate limits, temperature difference limits, and reliability effects of mounting attitude. This standard is limited to applications...

DS/EN 1434-4 - Thermal energy meters – Part 4: Pattern approval tests
November 29, 2018 - DS

This European Standard specifies pattern approval tests for thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up (heating) by a liquid called the...

ASTM F2840-14(2023) - Standard Practice for Design and Manufacture of Electric Propulsion Units for Light Sport Aircraft
January 1, 2023 - ASTM International

3.1 This specification provides designers and manufacturers of electric propulsion for light sport aircraft design references and criteria to use in designing and manufacturing EPUs. 3.2 Declaration of compliance is based on testing and documentation during the design, ground testing...

BS EN 1434-5 - TC - Tracked Changes (Redline) - Thermal energy meters Part 5: Initial verification tests
November 12, 2020 - BSI
A description is not available for this item.
UL 2735C - Electric Utility Meters for Canada
July 15, 2022 - ULSE

02735c-000000-000000 1 Scope 1.1 This Standard covers the electrical safety of electricity meters rated up to 600 VAC, which measure, monitor, record, transmit, or receive electrical energy generation or consumption information. 1.2 Meters covered by this Standard may be...

ASTM C1199-22 - Standard Test Method for Measuring the Steady-State Thermal Transmittance of Fenestration Systems Using Hot Box Methods
March 1, 2022 - ASTM International

4.1 This test method details the calibration and testing procedures and necessary additional temperature instrumentation required in applying Test Method C1363 to measure the thermal transmittance of fenestration systems mounted vertically in the thermal chamber. 4.2 The...

ASTM F3535-21 - Standard Practice for Field Leak Testing of Polyamide-12 (PA12) Pressure Piping Systems Using Gaseous Testing Media Under Pressure (Pneumatic Leak Testing)
November 1, 2021 - ASTM International

1.1 This practice provides information on apparatus, safety, pre-test preparation, and procedures for conducting field tests of polyamide-12 (PA12) pressure piping systems after installation using gaseous testing media such as un-odorized inert non-toxic gas or air, and...

DIN EN 1434-5 - Thermal energy meters - Part 5: Initial verification tests (includes Amendment A1:2019)
August 1, 2019 - DIN
A description is not available for this item.
DIN EN 1434-4 - Thermal energy meters - Part 4: Pattern approval tests (includes Amendment A1:2018)
August 1, 2019 - DIN
A description is not available for this item.
ASTM F2786-16(2021) - Standard Practice for Field Leak Testing of Polyethylene (PE) Pressure Piping Systems Using Gaseous Testing Media Under Pressure (Pneumatic Leak Testing)
February 1, 2021 - ASTM International

1.1 This practice provides information on apparatus, safety, pre-test preparation and procedures for conducting field tests of polyethylene pressure piping systems after installation using gaseous testing media such as unodorized inert non-toxic gas or air, and applying...

ASTM F1696 - Standard Test Method for Energy Performance of Stationary-Rack, Door-Type Commercial Dishwashing Machines
September 1, 2020 - ASTM

This test method covers the evaluation of the energy and water consumption of single-rack, door-type commercial dishwashers (hereafter referred to as dishwashers). Dishwashers may have a remote or self-contained booster heater. This test method does not address cleaning or...

Advertisement