loading
Literature, Cultural Politics and Counter-Readings Hamlet as the Prince of Deconstruction
July 7, 2021 - CRC

This book is an attempt at deconstructive counter-reading or at what Jonathan Dollimore called "creative vandalism" (2018) of existing cultural or literary texts. Deconstruction is a much maligned or a much misunderstood word and for many, it usually bears a pejorative ring. While most would...

FORD WM920 - GENERAL SPECIFICATION FOR PORT PLUG
December 8, 2009 - FORD

This specification describes the dimensional and performance requirements of an internally driven o-ring plug intended for installation into a WM921, ISO 6149-1 or SAE J2244/1 port. The plug original application was to seal hydraulic pressure to 63 MPa (630 Bar). Actual performance will vary...

Advertisement