1. SCOPE This specification defines the performance requirements for thermosetting epoxy powder coatings as applied to unprimed steel. The powder coating shall provide excellent corrosion resistance properties for non-visible applications.
This Japanese Industrial Standard specifies the epoxy-powder coating film (hereafter referred to as "coating film") formed on the interior of ductile iron pipes specified in JIS G 5526 and ductile iron fittings specified in JIS G 5527 (hereafter referred to as "pipes"...
This specification covers epoxy coating material in powder form.
This specification covers epoxy coating material in powder form.
The coating material described in this specifi-cation is a modified epoxy polymer applied as a powder and baked to a uniform continuous coating. This specification is intended for use on battery tray assemblies or similar applications. This material shall meet all the...
The standard contains the general and special requirements for thermosetting epoxy resin-based coating powders.
This sheet 11 of Part 3 of the standard contains the general and special requirements for thermosetting epoxy resin-based coating powders being applied by coating processes such as fluidized air bed, powder spraying and electrostatic coating. The base of...
This standard defines the requirements for fusionbonded epoxy powder coatings applied by electrostatic spray or other suitable method to deformed and plain steel reinforcing bars that are intended to be capable of postfabrication. This standard includes requirements and...
General This standard defines the requirements for fusion-bonded epoxy (FBE) powder coatings applied by electrostatic spray or other suitable method to deformed and plain steel reinforcing bars that are suitable for fabrication after coating. This standard includes...