5.1 This guide provides recommendations for the enclosure commissioning process from its project planning through design, construction and occupancy and operation phases. This guide is intended for various building types. Although Practice E2813 defines two levels of enclosure...
1.1 Purpose-This guide provides procedures, methods and documentation techniques that may be used in the application of the building enclosure commissioning (BECx) process. This guide is complementary to Practice E2813 and is aligned with ANSI/ASHRAE/IES Standard 202 and ASHRAE Guideline 0....
1.1 Purpose-This guide provides procedures, methods and documentation techniques that may be used in the application of the building enclosure commissioning (BECx) process. This guide is complementary to Practice E2813 and is aligned with ANSI/ASHRAE/IES Standard 202 and ASHRAE Guideline 0....
5.1 This guide provides recommendations for the enclosure commissioning process from its project planning through design, construction and occupancy and operation phases. This guide is intended for various building types. Although Practice E2813 defines two levels of enclosure...
Classifies types of enclosure in respect of the degree of protection afforded to persons against contact with live parts, and against ingress of solid foreign bodies and liquids. Gives test requirements appropriate to each category and examples of types of test equipments.
This SAE Recommended Practice establishes a uniform test procedure for evaluating performance of operator enclosure pressurization systems for construction, general-purpose industrial, agricultural, forestry, and specialized mining machinery as categorized in SAE J1116 for off-road,...
This Standard applies to special purpose enclosures for electrical equipment intended to be installed and used in non-hazardous locations in accordance with the Rules of the Canadian Electrical Code, Part I, as follows: (a) enclosures for indoor location, Types 2,...
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding IEC Standards) is to be used in conjunction with other applicable Standards containing the...
Purpose-This guide provides procedures, methods and documentation techniques that may be used in the application of the building enclosure commissioning (BECx) process. This guide is complementary to Practice E2813 and is aligned with ANSI/ASHRAE/IES Standard 202 and ASHRAE Guideline 0....