This standard defines the test conditions, procedures and performance specification for 6, 12, and 24 V backup lamp switches which are intended for use in motor vehicles.
This standard defines the test conditions, procedures and performance specifications for 6, 12 and 24-V manually actuated hazard warning signal switch.
This SAE Recommended Practice defines the test conditions, procedures, and performance requirements for 6, 12, and 24 V Door Courtesy Switches which are intended for use in motor vehicles.
This document specifies switch and crossing rails that carry railway wheels as specified in ISO 5003. These are used in conjunction with flat bottom (vignole) railway rails. After switch and crossing rails are produced, in order to be ready for railway track use, secondary processing...
This specification covers one type of explosion-proof toggle switch designed for single pole, single throw operation in class 1, groups C and D hazardous locations, as defined by the NFPA No. 70, National Electrical Code.
This Practice describes the requirements for the design, fabrication, inspection, testing, and shipping of factory-assembled outdoor low-voltage switch racks. This Practice includes requirements for switch rack components including buses, enclosures, motor starters, fused...
The MPLS Transport Profile (MPLS-TP) is the set of MPLS protocol functions applicable to the construction and operation of packet-switched transport networks. This document presents considerations for link-layer addressing of Ethernet frames carrying MPLS-TP packets.
This specification covers the military requirements for hinged switch guards for use with toggle switches.
The mechanical stop lamp switch is an operator activated mechanical device intended primarily to control the functioning of the stop lamp and high mounted stop lamp circuits. Secondarily, the device may control the functioning of various accessories, such as disengaging cruise control, with...
This Recommendation defines a limited set of classes that provide a basis for interworking between the different traffic class aggregates of different service providers, while preserving the original intent of the service (although packet markings might change). The scope includes interworking...