The present document is a specification of the lower layers and the lower layer signalling system for the two-way satellite network variants defined by ETSI TS 101 545-3 [i.16]. The present document constitutes a complete specification of the lower layers for a transparent star...
The present document, together with ETSI EN 301 489-1 [1], covers the assessment of Mobile Earth Stations (MES) as defined in annex B used within Satellite radio services, and ancillary equipment in respect of ElectroMagnetic Compatibility (EMC). Technical specifications related to...
The present document, together with ETSI EN 301 489-1 [1], covers the assessment of Earth Stations (ES) operated in the frequency ranges between 4 GHz and 30 GHz in the Fixed Satellite Service (FSS) and associated ancillary equipment in respect of Electromagnetic Compatibility (EMC)....
IEC 60728-2:2018(E) applies to the radiation characteristics and immunity to electromagnetic disturbance of EM active equipment (active and passive equipment) for the reception, processing and distribution of television, sound and interactive multimedia signals as dealt with in IEC 60728-3, IEC...
This part of IEC 60728 specifies the characteristics of equipment used in the headends of terrestrial broadcast and satellite receiving systems (without satellite outdoor units and without those broadband amplifiers in the headend as described in IEC 60728-3). The satellite...
The present document applies to Complementary Ground Components (CGC) operating as part of a satellite network. The present document covers two types of CGC: • Conventional CGC: - Clauses 4 and 5 according to ETSI EN 301 908-18 [16] for W_CDMA - Clauses 8 and 9 according to...
The present document applies to Complementary Ground Components (CGC) operating as part of a satellite network. The present document covers two types of CGC: • Conventional CGC: - Clauses 4 and 5 according to ETSI EN 301 908-18 [16] for W_CDMA - Clauses 8 and 9 according to...
The present document specifies certain minimum technical performance requirements of Aircraft Earth Station (AES) equipment with both transmit and receive capabilities for operation in the Aeronautical Mobile Satellite Service (AMSS)/Mobile Satellite Service (MSS), and/or in the...
This part of IEC 60728 specifies the characteristics of equipment used in the headends of terrestrial broadcast and satellite receiving systems (without satellite outdoor units and without those broadband amplifiers in the headend as described in IEC 60728-3). The satellite...
The DVB-S2 standard (reference [1]) proposes advanced modulation techniques (QPSK, 8PSK, 16APSK, and 32APSK) and a wide range of coding rates (from 1/4 to 9/10) with near-Shannon coding schemes (LDPC codes). This high number of modulation and coding schemes allows a wide range of possibilities to...
Background and Scope When a network employing SNMS modems is configured solely in a hub-spoke configuration, the management and control of network connectivity is centralized at the hub, the link layer connections are structurally well-defined, and routing for the network layer is also well-defined...
TIA/EIA-1073 is a multi-part standard that when taken in total, defines the requirements for a Satellite Network Modem System using Time Division Multiplexing (TDM) and Multi-Frequency Time Division Multiple Access (MF-TDMA) signaling. The Satellite Network Modem System (SNMS)...
TIA-1073 is a multi-part standard that when taken in total, defines the requirements for a Satellite Network Modem System using Time Division Multiplexing (TDM) and Multi-Frequency Time Division Multiple Access (MF-TDMA) signaling. The Satellite Network Modem System (SNMS) standard...
Introduction This report deals with the general principles of a public mobile telephone service to aircraft and, in particular, with operational and technical characteristics which are important for satisfactory operation. Public mobile telephone systems considered in this report are defined as...