This Standard covers closet flange extenders and specifies requirements for materials, physical characteristics, performance testing, and markings.
This standard covers the cold-forged hexagon flange nuts (hereinafter referred to as 'nuts') used primarily in motor vehicles.
This standard covers the cold-forged hex flange bolts used primarily in motor vehicles (hereinafter referred to as 'bolts').
This European Standard specifies the characteristicts of prevailing torque type all-metal hexagon nuts with flange and threads from M5 to M20 inclusive, in product grade A for threads up to and including M16 and product grade B for threads above M16 and with property classes 8, 10 and...
This Standard covers the complete general and dimensional data for metric hex flange nuts recognized as American National Standard. The inclusion, of dimensional data in this Standard is not intended to imply that all of the nut sizes in conjunction with the various options described herein...
1 Scope This standard specifies the characteristics of external hexalobular bolts with flange and M-Point. This standard is based on Opel Standard ON 2127 and European Standard EN 1665. 1 Zweck Diese Vorschrift spezifiziert die Eigenschaften von Außensechsstern-Schr
This European standard defines a calculation method for bolted, gasketed circular flange joints. Its purpose is to ensure structural integrity and control of leaktightness.
This Standard specifies the characteristics of hexagon nuts with flange (hereafter referred to as "nuts"). If, in special cases, dimensions and product specifications other than those listed in this Standard are required, they shall be selected from existing Japanese Industrial Standards,...
This standard specifies the characteristics of hexagon bolts with flange andM-point, heavy series. This standard is based on European Standard EN 1665.
This standard specifies the characteristics of hexagon bolts with flange and pilot point, heavy series. This standard is based on European Standard EN 1665.
This standard specifies the characteristics of hexagon bolts with flange and pilot point, heavy series. This standard is based on European Standard EN 1665.
This standard is applied to the sealing compounds used for the double-flanged seams in vehicle-body. PURPOSE The purpose of this standard is to establish the material properties of sealing compounds used for sealing the specific areas of vehicle-body and to manage their qualities.
(a) This Standard covers the complete dimensional and general data for metric series hex flange screws recognized as American National Standard. (b) The inclusion of dimensional data in this Standard is not intended to imply that all products described are stock production items. Consumers...
This European Standard specifies the characteristics of swivel flanges, 4 holes, for pipe couplings in heat resisting steel for inch series aerospace applications. Nominal pressure: up to 21 000 kPa; depends on the associated seal, tube material, tube diameter and tube wall thickness...
This European Standard specifies the characteristics of screwed on coupling (N interface) coaxial square flange receptacle - 50 ohms. The cable to connector assembly is a crimp technology.
This European Standard specifies the characteristics of screwed on coupling (TNC interface) coaxial square flange receptacle - 50 ohms. The cable to connector assembly is crimp technology
This European Standard defines a calculation method for bolted, gasketed, circular flange joints. Its purpose is to ensure structural integrity and control of leak tightness. It uses gasket parameters based on definitions and test methods specified in EN 13555. The calculation method...
This European Standard defines a calculation method for bolted, gasketed, circular flange joints. Its purpose is to ensure structural integrity and control of leak tightness. It uses gasket parameters based on definitions and test methods specified in EN 13555. The calculation method...