Scope. This specification covers the general requirements for pressure sealing gaskets used with general purpose cover flanges and flat face flanges covered by MIL-DTL-3922.
This European Standard specifies the characteristics of mounted square flange receptacles in the family of circular connectors with triple start threaded coupling.
(a) This Standard covers the complete dimensional and general data for metric series heavy hex flange screws recognized as American National Standard. (b) The inclusion of dimensional data in this Standard is not intended to imply that all products described are stock production items....
This European Standard specifies the characteristics of prevailing torque type all metal hexagon nuts with flange and metric fine pitch thread with nominal thread diameters d from 8 mm up to and including 20 mm, in product grade A for sizes d up to and including 16 mm and product...
Material Description. A blue anaerobic polyacrylate resin base gel-like compound that solidifies by polymerization when confined between two surfaces in the absence of air or by exposure to high temperatures. When cured, the compound becomes a tough plastic material capable of providing a gasket or...
This European Standard defines the characteristics of hermetic square flange receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous. It applies to models defined in Table 3. For...
This European Standard specifies requirements for PN designated circular flanges for pipes, valves, fittings and accessories made from aluminium alloy in the range of DN 15 to DN 600 and PN 10 to PN 63 (see Table 1). This European Standard specifies the types of flanges...
This standard covering Metric Heavy Hex Flange Head Bolts in sizes M10 through M20 conforms in all essentials with the American National Standard, ANSI B18.2.3.9M-Metric Heavy Hex Flange Screws. The hexagon widths on these bolts are the same as those on Metric Hex Bolts and Metric Hex...
This European Standard for a single system of flanges specifies requirements for circular steel flanges in Class designations Class 150 to Class 2 500 and nominal sizes from NPS ½ to NPS 24.
This European Standard covers the classification of bolt materials combination with the flange material groups of steel flanges EN 1092-1 (PN-designated).
This European Standard covers general purpose standard dimensioned tree-phased induction motors for 50 Hz with rated voltages not exceeding 690 V for industrial purposes having dimensions selected from IEC 60072-1 in the range: Frame numbers - shaft-heights: 56 mm to 315 mm, Flange...
This standard applies to gaskets for flanged joints for process vessels as in DIN 28031, DIN 28033 and DIN 28034.
This European Standard specifies the characteristics of square flange hermetic receptacles in the family of circular electrical connectors with triple start threaded coupling. It applies to models in Table 3. The contacts are unremovable and soldered termination. For plugs and...
This European Standard defines the characteristics of square flange receptacles of the family of bayonet coupling circular connectors, intended for use in an operating temperature range of -65 °C to 175 °C or 200 °C continuous. It applies to models defined in Table 3. For contact,...
1 Scope This standard specifies the characteristics of Large Flange weld studs with pilot point, metric thread.
This standard specifies cold-forged steel hexagon bolts with flange used for automobiles (hereinafter referred to as "bolts"). The standard does not apply to bolts requiring weldability, heat resistance against temperatures above 300ºC, or cold resistance against temperatures less than -50ºC...
This European Standard specifies the characteristics of square flange mounted receptacles in the family of circular electrical connectors with triple start threaded coupling. It applies to models in Table 3. For contacts, sealing plugs and cable outlet accessories associated with this...
Application: This specification details the requirements of a PVC/ Epoxy based, paintable hem flange sealer (hem flange adhesive). The material is used for sealing of hem flanges of doors, hoods and trunklids etc. and also as hem flange adhesive for aluminium hem...
Introduction This Track Work Instruction covers what to consider when installing a rail lubricator. See also the separate instruction: TWI 2P009 How to maintain a rail flange lubricator
This European Standard specifies the characteristics of square flange mounted receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to class defined in Table 3. For contacts, sealing plugs and rear associated cable outlets with this...