This specification covers steel wire rope for use in movable bridges. Both operating and counterweight ropes are included in nominal 6 × 19 rope construction. Suitable sockets are also included. The values stated in SI units are to be regarded as the standard.
This specification covers the requirements for carbon steel and corrosion resistant steel aircraft control flexible wire rope. The wire rope, Type I shall be capable of operation within a −54°C to + 121°C (−65°F to +250°F) temperature range in wind, dust, fuel and oil...
1.1 This practice covers the application and standardization of instruments that use the electromagnetic, the magnetic flux, and the magnetic flux leakage examination method to detect flaws and changes in metallic cross-sectional areas in ferromagnetic wire rope products. 1.1.1 This...