This European Standard specifies requirements for the design and selection of electrical, mechanical, hydraulic and pneumatic equipment used in all types of cranes and their associated fixed load lifting attachments with the objectives of protecting personnel from hazards affecting their...
1.1 This European Standard applies to patented cold drawn unalloyed steel wire of circular cross-section for the manufacture of mechanical springs for static duty and dynamic duty applications. 1.2 In addition to this European Standard, the general technical delivery...
This European Standard specifies the requirements for manually and automatically activated trigger devices transmitting a triggering signal. This European Standard specifies the requirements and tests for trigger devices forming part of a social alarm system. This European...
This European Standard specifies the requirements relating to: Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) Solution treated and precipitation treated Wires for rivets 2 mm ≤ D ≤ 10 mm Rm ≥ 960 MPa for aerospace applications.
This European Standard is for passive infrared detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and uses environmental classes I to IV (see EN 50130-5). This European...
This European Standard specifies requirements for the design and selection of electrical, mechanical, hydraulic and pneumatic equipment used in all types of cranes and their associated fixed load lifting attachments with the objectives of protecting personnel from hazards affecting their...
This part of EN 10263 specifies the general technical delivery conditions for round rod, round bars and wire for cold heading and cold extrusion made of: a) non alloy steels not intended for heat treatment after cold working, as specified in EN 10263-2; b) non alloy and alloy steels for case...
This part of this European Standard specifies the requirements for the mass, other properties and testing of non-ferrous metal coatings on steel wire and steel wire products of circular or other cross-section. This European Standard deals with requirements of general...
This European Standard specifies methods of measuring the strippability and adherence of the insulation to a conductor of a finished cable. When a particular method is not specified in the detail product specification, method A shall be used. Method B is recommended for wires...
1.1 Temporarily-installe
The list is to be used in every electronically development system during a constraint data development procedure, like GM/IVED to be able to provide net lists for hardware development and for simulation activities.
This European Standard is for Shock Detectors installed in buildings to detect the shock or series of shocks due to a forcible attack through a physical barrier (for example doors or windows). It specifies four security Grades 1-4 (in accordance with EN 50131-1), specific or non-specific...
1.1 This Part of EN 10263 specifies the general technical delivery conditions for round rod, round bars and wire for cold heading and cold extrusion made of: a) non alloy steels not intended for heat treatment after cold working, as specified in prEN 10263-2:2013; b) non alloy and alloy...
This European Standard specifies the composition, property requirements and dimensional tolerances for copper alloy wire, finally produced by drawing, rolling or extruding, intended for general purposes, spring and fastener manufacturing applications. The sampling procedures and the...
This European Standard specifies the characteristics of electrical lightweight wires DRA family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC electrical systems of aircraft at operating temperatures between - 65 °C and 260 °C. These cables are...
This draft European standard is applicable to the physical and link layer parameters of baseband communication over twisted pair (M Bus) for meter communication systems. It is especially applicable to thermal energy meters, heat cost allocators, water meters and gas meters. NOTE - It is...
This document provides the means of evaluating the conformance with ISO 11784 and ISO 11785 of radiofrequency identification (RFID) transceivers used in the individual identification of animals. It also specifies the procedure for applying for a transceiver test registration and the associated...
This European Standard specifies the requirements for External and Perimeter security systems (EPSS)- installed externally using specific or non-specific wired interconnections or wire-free interconnections. These requirements are not intended to apply to security system, e.g....
This European Standard is for shock detectors installed in buildings to detect the shock or series of shocks due to a forcible attack through a physical barrier (for example doors or windows). It provides for security Grades 1-4 (see EN 50131-1), specific or non specific wired or...