This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for use in explosive gas atmospheres. Electrical equipment and Ex Components of type of...
This International standard specifies the requirements for the design and construction of non-electrical equipment, intended for use in explosive atmospheres, protected by the types of protection Constructional Safety , Control of ignition source, Liquid immersion . This standard...
This part of IEC 60079 gives guidance about the equipment, product and process properties necessary to avoid ignition and electrostatic shock hazards arising from static electricity as well as the operational requirements needed to ensure safe use of the equipment, product or process. It can be...
This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for use in explosive gas atmospheres. Electrical equipment and Ex Components of type of...
This part of IEC 60079 gives the specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components with the type of protection encapsulation "m" intended for use in explosive gas atmospheres or explosive...
This part of IEC 60079 specifies the construction and testing of intrinsically safe apparatus intended for use in an explosive atmosphere and for associated apparatus, which is intended for connection to intrinsically safe circuits which enter such atmospheres. This type of...
NEN-EN-IEC/IEEE 60079-30-2 provides guidance for the application of electrical resistance trace heating systems in areas where explosive atmospheres may be present, with the exclusion of those classified as requiring EPL Ga/Da (traditional relationship to Zone 0 and Zone 20...
This part of IEC 60079 describes test methods concerning the equipment, product and process properties necessary to avoid ignition and electrostatic shock hazards arising from static electricity. It is intended for use in a risk assessment of electrostatic hazards or for the preparation of product...
NEW!IEC 60079-15:2017 is available as IEC 60079-15:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition...
This part of IEC 60079, which is a Technical Specification, provides guidance for equipment manufacturers where electrical safety devices are used to reduce the likelihood of potential ignition sources becoming effective in Ex Equipment located in Explosive Atmospheres. Electrical...
This part of IEC 60079 gives requirements for the design, construction, assessment, verification and marking of rooms used to protect internal equipment: - located in a Zone 1 or Zone 2 or Zone 21 or Zone 22 explosive atmosphere (an area normally requiring an equipment protection...
This part of IEC 60079 specifies the construction and testing of intrinsically safe apparatus intended for use in an explosive atmosphere and for associated apparatus, which is intended for connection to intrinsically safe circuits which enter such atmospheres. This type of...
This document specifies particular requirements and information for establishing and maintaining a quality management system to manufacture Ex Products in accordance with the certificates. While it does not preclude the use of other quality management systems that are compatible with the objectives...
This part of IEC 60079 specifies the requirements for the design, construction, testing and marking of Ex Equipment and Ex Components with type of protection liquid immersion "o" intended for use in explosive gas atmospheres. Ex Equipment and Ex Components of type of protection liquid...
This part of ISO/IEC 80079 provides guidance on classification of gases and vapours. It describes a test method intended for the measurement of the maximum experimental safe gaps (MESG) for gas-air mixtures or vapour-air mixtures under normal conditions of temperature and pressure (20 °C, 101,3...
600790-000060-000000