This specification covers a fluorocarbon (FKM) elastomer that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes. For molded rings, compression seals, molded O-ring cord, and molded-in-place gaskets for aeronautical and aerospace...
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, extrusions, mechanical tubing, flash-welded rings, and stock for forging, extruding, or flash-welded rings.
This specification covers a high strength fluorosilicone (FVMQ) elastomer that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes. This specification should not be used for molded rings, compression seals, molded O-ring cord, and molded in...
1.1 This classification system covers segmented block copolyether-ester elastomers suitable for molding and extrusion. 1.2 This classification system allows for the use of segmented block copolyether-ester elastomers that are recycled provided that the requirements as stated in this...
This specification covers a fluorocarbon (FKM) elastomer that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes. For molded rings, compression seals, molded O-ring cord, and molded-in-place gaskets for aeronautical and aerospace...
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, joining systems and a form of marking for type PSM poly(vinyl chloride) (PVC) sewer pipe and fittings. 1.2 Pipe and...
1.1 This specification covers poly(ether ketone ketone) materials, commonly referred to as PEKK, which are suitable for molding, extrusion, composites, powder coating and additive manufacturing. Only materials in this Class 6-8 are covered by this specification. This classification system...
This specification covers coextruded poly(vinyl chloride) plastic pipe with a cellular core and concentric inner and outer solid layers. The pipe is produced using a multilayer coextrusion die for nonpressure use in three series: an IPS Schedule 40 series; a PS series with an iron pipe size outside...
This specification covers the standards for the types, physical properties and dimensions of cellular polystyrene boards with or without facings or coatings made by molding (EPS) or extrusion (XPS) of expandable polystyrene proposed for use as thermal insulation. This specification, however,...
1.1 This guide covers existing standards or variations of existing standards that may be applicable to determine specific static mechanical properties of polymeric specimens fabricated with the material extrusion (MEX) additive manufacturing (AM) process. The test methods covered within this...
This specification covers a fluorosilicone (FVMQ) elastomer that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes. This specification should not be used for molded rings, compression seals, molded O-ring cord, and molded in place gaskets...
1.1 This classification system covers melt processible molding, extrusion, and coating materials of ethylene-chlorotrifl
This SAE Aerospace Standard (AS) specifies solid, un-cut polytetrafluoroethyl
This specification covers a butyl (IIR) rubber in the form of sheet, strip, tubing, extrusions, and molded shapes.
This specification covers polyetheretherketone
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles 5.000 inches (127.00 mm) and under in nominal diameter or thickness and 32 square inches (206 cm 2x) and under in cross-sectional area, and tubing 3.000 inches (76.20 mm) and under in wall thickness and...
This specification covers an aluminum-beryllium alloy in the form of bars, rods, tubing, and shapes consolidated from powder by extrusion.
This SAE Aerospace Standard (AS) specifies solid polytetrafluoroethyl
This specification covers a chloroprene (CR) rubber in the form of sheet, strip, tubing, extrusions, and molded shapes.
1.1 This test method covers the determination of the rate of extrusion of molten thermoplastic resins using an extrusion plastometer. 1.2 The values stated in SI units are to be regarded as standard. 1.3 This standard does not purport to address all of the safety concerns, if any,...