This Practice provides guidelines and describes the design criteria and fiberglass construction methods permitted in ASME RTP-1 and Code Section X for fiberglass tanks and vessels. This Practice provides guidance regarding the applications of fiberglass resins and...
This Practice provides requirements for the design, materials, fabrication, examination, inspection, testing, certification (ASME stamp and Supplier's Data Report), and pressure relief of aboveground fiberglass reinforced polyester, vinyl ester, and epoxy tanks and vessels having...
PURPOSE AND USE OF PROCESS INDUSTRY PRACTICES In an effort to minimize the cost of process industry facilities, this Practice has been prepared from the technical requirements in the existing standards of major industrial users, contractors, or standards organizations. By harmonizing these...
General This specification covers material, design, fabrication, and testing requirements for fiberglass-reinforced plastic (FRP) tanks. Only shop-fabricated, vertical, cylindrical tanks are covered. Tanks covered by this specification are intended for aboveground and...
This specification covers the requirements for materials, workmanship, performance, and dimensions of circular contact-molded "fiberglass" (glass fiber reinforced thermosetting resin) flanges for use in pipe systems and tank nozzles. This specification does not address flange design...
5.1 This guide applies to commonly used surface geophysical methods for those applications listed in Table 1. The rating system used in Table 1 is based upon the ability of each method to produce results under average field conditions when compared to other methods applied to the same application....
1.1 This test method covers a rapid portable means for field and laboratory use to rate the ability of diesel fuels (both neat and those containing additives) to release entrained or emulsified water when passed through fiberglass coalescing material. 1.2 This test method is applicable to...
1.1 This practice covers acoustic emission (AE) examination or monitoring of fiberglass-reinforced plastic (FRP) tanks-vessels (equipment) under pressure or vacuum to determine structural integrity. 1.2 This practice is limited to tanks-vessels designed to operate at an...
This practice covers acoustic emission (AE) examination or monitoring of fiberglass-reinforced plastic (FRP) tanksvessels (equipment) under pressure or vacuum to determine structural integrity. This practice is limited to tanks-vessels designed to operate at an internal pressure no...
This standard describes the composition, performance requirements, construction practices and workmanship, design, and methods of testing thermosetting fiberglass-reinforced plastic (FRP) tanks for the storage of water or other liquids used in water supply service. Limit of standard....
5.1 This guide applies to commonly used surface geophysical methods for those applications listed in Table 1. The rating system used in Table 1 is based upon the ability of each method to produce results under average field conditions when compared to other methods applied to the same application....
This standard describes the design, fabrication, installation, inspection, and testing of bolted aboveground thermosetting fiberglass-reinforced plastic (FRP) panel-type tanks for potable water storage. Requirements for the fabrication, handling, construction, and testing of FRP...
1.1 This practice covers acoustic emission (AE) examination or monitoring of fiberglass-reinforced plastic (FRP) tanks-vessels (equipment) under pressure or vacuum to determine structural integrity. 1.2 This practice is limited to tanks-vessels designed to operate at an...