This Recommendation describes the general features and definitions for the maintenance and operation of optical fibre cable networks for use in telecommunication services. The objective of this Recommendation is to identify the general functions of optical fibre...
This Recommendation covers: - water detection systems in splice closures/cabinets to ensure the reliability of underground optical fibre cable networks; - fundamental requirements for water sensors attached to non-active optical fibre dedicated for maintenance use; -...
This Recommendation provides a cooperation model that can promote optimal cable utilization across multiple countries and boost regional and international connectivity. The model is based on proportional allocation method, which allocates end-to-end circuit capacity based on the length of...
This Recommendation: - refers to optical fibre cables with minimum visibility to be used for telecommunications access networks in the household living spaces of end users; - covers mechanical and environmental characteristics of optical fibre cable for in-home...
This Recommendation supports the automation of the operation and maintenance for cable TV and broadband networks, typically the hybrid fibre coaxial (HFC), through the premium cable network platform (PCNP) embedded with intelligent analyser and controller (IAC)....
This part of IEC 60794 is a family specification covering features of optical fibre cables applicable to outdoor as well as indoor environments, called "universal indoor-outdoor cables". These cables generally possess the characteristics associated with outdoor...
This part of IEC 60793 is applicable to category A4 optical multimode fibres and the related subcategories A4a, A4b, A4c, A4d, A4e, A4g, A4h and A4i. These fibres have a plastic core and plastic cladding and may have step-index, multi-step index or graded-index profiles. The...
This part of IEC 60793 is applicable to category A4 optical multimode fibres and the related subcategories A4a, A4b, A4c, A4d, A4e, A4g, A4h and A4i. These fibres have a plastic core and plastic cladding and may have step-index, multi-step index or graded-index profiles. The...
This Recommendation describes a 50/125 μm graded-index multimode optical fibre cable which is suitable to be used in the 850 nm or 1300 nm region, or alternatively may be used in both wavelength regions simultaneously. The geometrical, optical, transmission and mechanical parameters...
IEC 60794-6-10:2020 is a family specification covering features of optical fibre cables applicable to outdoor as well as indoor environments, called "universal indoor-outdoor cables". These cables generally possess the characteristics associated with outdoor cable...
IEC 60794-6:2020 is a sectional specification covering general features of optical fibre cables applicable to outdoor as well as indoor environments, called "indoor-outdoor cables". Indoor-outdoor cables are deployed in outside plant environments as well as in premises...
This part of IEC 60794 is a sectional specification covering general features of optical fibre cables applicable to outdoor as well as indoor environments, called "indoor-outdoor cables". Indoor-outdoor cables are deployed in outside plant environments as well as in...