This handbook considers best practice during initial design and how the practices chosen affect through life support of the installation. Looming and installation practices are a critical aspect of any aircraft electrical/avionics installation. In order to provide a reliable and efficient system it...
This standard specifies a method for measuring the combined torsion and bending properties of a fibre optic cable. It shall be used together with EN 3745-100.
This standard specifies a method of measuring the dimensions of fibre optic cables. It shall be used together with EN 3745-100.
This handbook considers best practice during initial design and how the practices chosen affect through life support of the installation. Looming and installation practices are a critical aspect of any aircraft electrical/avionics installation. In order to provide a reliable and efficient system it...
This standard specifies a method to determine the longitudinal dimensional stability of the outer sheat/jacket (if present) and secondary coating or buffer of a fibre optic cable or fibre. It shall be used together with EN 3745-100.
This document specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 50/125 μm Graded Index fibre core, 1,8 mm outside diameter for non pull-proof contact designs.
This document specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 9/125 µm, SM fibre core, and 1,8 µm outside cable diameter and of semi loose buffer construction.
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 50/125 µm Graded Index fibre core, 1,8 mm outside diameter for non pull-proof contact designs.
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 µm Graded Index fibre nominal, 1,8 mm outside diameter and of semi-loose buffer construction.
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 9/125 μm, SM fibre core, and 1,8 μm outside cable diameter and of semi-loose buffer construction.
This document specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 50/125 μm Graded Index fibre core, 1,8 mm outside diameter for non pull-proof contact designs.
IEC 61753-121-2:2010(E) specifies the test requirements for finished cable assemblies for use as patchcords, work area cords and equipment cords for applications in a controlled (C) environment according to IEC 61753-1, where the connectors already comply, with the Category C requirements of...
IEC 61753-12-3:2010(E) specifies the test requirements for finished cable assemblies for use as patchcords, work area cords and equipment cords for applications in a uncontrolled (U) environment according to IEC 61753-1, where the connectors already comply with the Category U requirements of...
This part of IEC 1269 applies to fibre optic terminus sets for all types, sizes and structures of fibres and cables. It includes: - terminus set requirements - quality assessment procedures
This part of IEC 60874 applies to fibre optic connector sets and individual components (i.e. adaptors, plugs, sockets) for all types, sizes and structures of fibres and cables. It includes: - connector set requirements; This part of IEC 60874 is divided into four...
This part of IEC 60874 applies to fibre optic connector sets and individual components (i.e. adaptors, plugs, sockets) for all types, sizes and structures of fibres and cables. It includes: - connector set requirements; This part of IEC 60874 is divided into four...
This part of IEC 60874 applies to fibre optic connector sets and individual components (i.e. adaptors, plugs, sockets) for all types, sizes and structures of fibres and cables. It includes: - connector set requirements; This part of IEC 60874 is divided into four...
IEC 61753-121-2:2010(E) specifies the test requirements for finished cable assemblies for use as patchcords, work area cords and equipment cords for applications in a controlled (C) environment according to IEC 61753-1, where the connectors already comply, with the Category C requirements of...
Introduction This Track Work Instruction covers how to detect and avoid signalling and electrical cables. It does not cover plastic pipes or fibre optic cables, but be aware of the possible presence of gas or water pipes or telephone cables.
La presente Norma tratta degli assemblaggi di cavi ottici e componenti ottici passivi. Definisce la procedura di ratifica della capacità di esecuzione, ivi compresi i requisiti per l'assemblaggio dei cavi e dei componenti e le procedure per la valutazione della qualità. La presente EN viene...