This document specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 9/125 µm, MM fibre core, and 900 µm outside cable diameter and of semi loose buffer construction for "inside avionics...
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 μm, MM fibre core, and 900 μm outside cable diameter and of semi-loose buffer construction for...
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 9/125 μm, MM fibre core, and 900 μm outside cable diameter and of semi-loose buffer construction for "inside...
This standard specifies a method for determining the ability of an optical fibre or fibre optic cable to withstand microbending. It shall be used together with EN 3745-100.
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 9/125 μm. Single mode fibre core, 2,74 mm outside cable diameter and of semi-loose construction. The basic...
This European Standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance, as well as the test methods and groups for fibre optic cables with a cladding of 125 µm outside diameter.
This standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance, as well as the test methods and groups for fibre optic cables with a cladding of 125 μm outside diameter.
This part of IEC 61753 specifies the test requirements for finished cable assemblies for use as patchcords, work area cords and equipment cords for applications in a uncontrolled (U) environment according to IEC 61753-1, where the connectors already comply with the Category U requirements of...
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 µm single mode fibre core, 2,74 mm outside cable diameter and of semi-loose construction. The basic...
This document specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 µm, MM fibre core, and 900 µm outside cable diameter and of semi-loose buffer construction for "inside...
This document specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 9/125 µm, MM fibre core, and 900 µm outside cable diameter and of semi loose buffer construction for "inside avionics...
This European product Standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 9/125 µm. Single mode fibre core, 2,74 mm outside cable diameter and of semi-loose construction. The...
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with four 62,5/125 µm Graded Index fibre cores, 5,72 mm nominal outside diameter and of semi loose construction. The basic...
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with two 62,5/125 µm graded index fibre cores, 4,95 mm nominal outside diameter and of semi-loose construction. The basic...
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 μm single mode fibre core, 2,74 mm outside cable diameter and of semi-loose construction. The basic...
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with two 62,5/125 μm graded index fibre cores, 4,95 mm nominal outside diameter and of semi-loose construction. The basic...
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with four 62,5/125 μm Graded Index fibre cores, 5,72 mm nominal outside diameter and of semi loose construction. The basic...
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with four 62,5/125 μm Graded Index fibre cores, 5,72 mm nominal outside diameter and of semi loose construction. The basic...