loading
PCMCIA SYSTEM - PCMCIA SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
STANDARDS MANAGEMENT - STANDARDS MANAGEMENT: A HANDBOOK FOR PROFITS
ANSI
A description is not available for this item.
AA-S-300 - SHELF, FILING
NPFC
A description is not available for this item.
ISO 7154 - Documentation - Bibliographic Filing Principles
January 1, 1983 - ISO
A description is not available for this item.
BS DD 113-1 - Open Systems Interconnection: file transfer, access and management. General introduction (ISO/DIS 8571/1)
January 30, 1987 - BSI

References and definitions common to all parts of this Draft for Development. Introduces the concept of a virtual filestore and the major structure of the file service and file protocol.

BS DD 113-4 - Open Systems Interconnection: file transfer, access and management. The file protocol specification (ISO/DIS 8571/4)
January 30, 1987 - BSI

The basic protocol which supports the user correctable file service; the error recovery protocol which supports the reliable file service; the abstract syntax required to convey the file protocol information, and conformance requirements.

BS DD 113-2 - Open Systems Interconnection: file transfer, access and management. The virtual filestore definition (ISO/DIS 8571/2)
January 30, 1987 - BSI

Defines an abstract model of the filestore, the set of actions available to manipulate the elements of the model, the attributes of individual files and associations, and the form of representations of files with hierarchical structure.

BS DD 113-3 - Open Systems Interconnection: file transfer, access and management. The file service definition (ISO/DIS 8571/3)
January 30, 1987 - BSI

Defines the externally visible file transfer, access and management service within the application layer in terms of the primitive actions and events of the service; the parameter data associated with each primitive action and event, and the valid sequences of these actions and events.

ISO/IEC 23000-17 - Information technology - Multimedia application format (MPEG-A) - Part 17: Multiple sensorial media application format
October 1, 2018 - ISO

This document specifies a file format which is capable of storage, interchange, management, editing and presentation of multiple sensorial media contents based on the ISO base media file format. The file format provides the overall structure for storing multiple...

ISO/IEC 15444-12 - Information technology - JPEG 2000 image coding system - Part 12: ISO base media file format
December 15, 2015 - ISO

This part of ISO/IEC 15444 specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing, structure, and media information for timed sequences of media data, such as...

ISO/IEC 24775-5 - Information technology — Storage management — Part 5: File systems
March 1, 2021 - ISO

The Filesystems part of the Storage Management Technical Specification defines management profiles for Autonomous (top level) profiles for programs and devices whose central function is providing support and access to file data. In addition, it provides documentation of...

CSA ISO/IEC ISP 12069-1 - Information Technology - International Standardization Profiles ADFnn - Document Filing and Retrieval (DFR) - Part 1: Introduction to the DFR ISP
February 1, 2000 - CSA

ISO/IEC ISP 12069 defines a series of International Standardized Profiles for ISO/IEC 10166: 1991 Document Filing and Retrieval (DFR). This part of ISO/IEC ISP 12069 contains the overall specifications of the DFR functionality which are generally not appropriate for...

ISO/IEC 29199-3 - Information technology - JPEG XR image coding system - Part 3: Motion JPEG XR
October 15, 2010 - ISO

This part of ISO/IEC 29199 specifies the use of JPEG XR coding for timed sequences of images (motion sequences) within files based on the ISO base media file format (ISO/IEC 15444-12).

A-A-2794 - CASE, FILING, TRANSFER
August 5, 1999 - NPFC
A description is not available for this item.
A-A-2849 - CASE, FILING, TRANSFER, FIBERBOARD
July 30, 1999 - NPFC
A description is not available for this item.
A-A-1965 - JACKET, FILING, WALLET
July 9, 1998 - NPFC
A description is not available for this item.
GMSA EMS.PE.0411 - Cardboard for filing
May 1, 1997 - GMSA
A description is not available for this item.
ISO 32000-2 - Document management — Portable document format — Part 2: PDF 2.0
December 1, 2020 - ISO

This document specifies a digital form for representing electronic documents to enable users to exchange and view electronic documents independent of the environment in which they were created or the environment in which they are viewed or printed. It is intended for developers of software that...

A-A-2874 - BOX, FILING, WOOD
NPFC
A description is not available for this item.
A-A-2669 - BOX, FILING, PLASTIC
NPFC
A description is not available for this item.
Advertisement