1.1 This test method is used to determine the filtering efficiency and the flow rate of the filtration component of a sediment retention device, such as a silt fence, silt barrier, or inlet protector. 1.1.1 The results are shown as a percentage for filtering efficiency and cubic...
5.1 Because there are a number of choices in this test method that depend on different applications and system configurations, it is the responsibility of the user of this test method to specify the details and protocol of an individual system power measurement prior to the beginning...
5.1 This standard is intended for use by researchers and designers to assess the stability of articulating concrete block (ACB) revetment systems in order to achieve stable hydraulic performance under the erosive force of flowing water. 5.2 An articulating concrete block system is...
5.1 An articulating concrete block revetment system is comprised of a matrix of individual concrete blocks placed together to form an erosion-resistant revetment with specific hydraulic performance characteristics. The system includes a filter layer compatible with the subsoil...
5.1 This guide provides information addressing the conditions that lead to turbine oil microbial contamination and biodeterioration, the general characteristics of and strategies for controlling microbial contamination. It compliments and amplifies information provided in Practices...
1.1 This test method covers an engine test procedure for the measurement of the effects of automotive engine oils on the fuel economy of passenger cars and light-duty trucks with gross vehicle weight 3856 kg or less. The tests are conducted using a specified spark-ignition engine with a...
5.1 The test method is designed to relate to high-speed, supercharged diesel engine operation and, in particular, to the deposit control characteristics and antiwear properties of diesel crankcase lubricating oils. 5.2 The test method is useful for the evaluation of diesel engine oil quality and...
4.1 Proper fluid condition is essential for the satisfactory performance and long life of the equipment. Prerequisites for proper lubrication and component performance are: (1) a well-designed hydraulic system, (2) the use of a suitable fluid, and (3) a maintenance program including proper...
1.1 This test method covers stressing an engine oil under modern high-speed diesel operating conditions and measures the oil's deposit control, lubrication ability, and resistance to oil consumption. It is performed in a laboratory using a standardized high-speed, single-cylinder diesel engine.3 1...
1.1 This test method covers and is required to evaluate the performance of engine oils intended to satisfy certain American Petroleum Institute (API) C service categories (included in Specification D4485). It is performed in a laboratory using a standardized high-speed, single-cylinder diesel...
4.1 PFAS are widely used in commercial and industrial applications worldwide (see Fig. 1). PFAS are of concern due to their documented persistence and their studied impacts on human health and the environmental. While there is no comprehensive source of information on the many individual...