5.1 This test method determines the comparative performance of filter media. The results can be used for design, manufacturing, construction and selection of filter media. 5.2 Results obtained by this test method should not be used to predict absolute performance on full...
This standard describes diatomaceous earth (DE), perlite, and other disposable filter materials used to precoat filters for water supply service. Purpose The purpose of this standard is to provide the minimum requirements for precoat filtration media, including physical,...
This document specifies a method for sampling fabric filter medium from a filter system in operation, and a test method for evaluating the degradation of the sampled filter medium. It applies to both woven and nonwoven fabric filter media. This document specifies...
This document specifies a method for sampling fabric filter medium from a filter system in operation, and a test method for evaluating the degradation of the sampled filter medium. It applies to both woven and nonwoven fabric filter media. This document specifies...
This document specifies the characteristics to be measured of air filter media containing polymeric nanofibres on the surfaces of a substrate. It also describes measurement methods for determining the individual characteristics. This document does not cover characteristics specific...
This document specifies the characteristics to be measured of air filter media containing polymeric nanofibres on the surfaces of a substrate. It also describes measurement methods for determining the individual characteristics. This document does not cover characteristics specific...
ISO 29463-3:2011 specifies the test procedure for testing the efficiency of flat sheet filter media. It is intended for use in conjunction with ISO 29463-1, ISO 29463-2, ISO 29463-4 and ISO 29463-5.
This Recommended Practice (RP) discusses test methods for physical and filtration properties of high-efficiency particulate air (HEPA) and ultra-low penetration air (ULPA) filtration media. Application of this RP is by mutual agreement between the customer and the supplier. Use of this RP...
This International Standard specifies a standard reference test method useful to assess the relative degradation characteristics of cleanable filter media for industrial applications under standardized simulated test conditions. The main purpose of testing is to obtain the information...
5.1 This test method determines the comparative performance of filter media. The results can be used for design, manufacturing, construction and selection of filter media. 5.2 Results obtained by this test method should not be used to predict absolute performance on full...
This part of ISO 29463 specifies the test procedure for testing the efficiency of flat sheet filter media. It is intended for use in conjunction with ISO 29463-1, ISO 29463-2, ISO 29463-4 and ISO 29463-5.
This International Standard specifies a standard reference test method useful to assess the relative degradation characteristics of cleanable filter media for industrial applications under standardized simulated test conditions. The main purpose of testing is to obtain the information...
This standard describes test methods useful to assess the relative change of properties of cleanable filter media for industrial applications by measuring the change of property of the media due to the exposure to hot and/or corrosive gases.
ISO 29463-2:2011 specifies the aerosol production and measuring equipment used for testing high-efficiency filters and filter media in accordance with ISO 29463-3, ISO 29463-4 and ISO 29463-5, as well as the statistical basis for particle counting with a small number of counted...