This Standard applies to single- and multiple-conductor fire alarm and signal cables with a maximum nominal voltage rating of 300 V and a minimum temperature rating of 60 °C for use in buildings and other structures in dry, damp, or wet locations in accordance with the Canadian...
This European Standard specifies the requirements, test methods and performance criteria for visual alarm devices in a fixed installation intended to signal a visual warning of a fire between the fire detection and fire alarm system and the occupants of a building...
This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders, including voice sounders, in a fixed installation intended to signal an audible warning between the fire detection and fire alarm systems and the...
This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders, including voice sounders, in a fixed installation intended to signal an audible warning between the fire detection and fire alarm systems and the...
This part of EN 54 defines the terms and definitions that are used throughout EN 54. It gives the principles on which each part of the standard has been based and describes the functions carried out by the components of a fire detection and fire alarm system. This European...
This part of EN 54 defines the terms and definitions that are used throughout the EN 54 series of standards. It gives the principles on which each part of the standard has been based and describes the functions carried out by the components of a fire detection and fire alarm...
This part of ISO 7240 specifies requirements, test methods and performance criteria for loudspeakers intended to broadcast a warning of fire between a fire detection and alarm system and the occupants of a building (see ISO 7240-1:2014, Figure 1, item C). This part of ISO 7240...
Specifies requirements for control and indicating equipment for fire detection and fire alarm systems installed in buildings.
This document specifies the requirements for compatibility and connectability assessment of components of fire detection and fire alarm system or voice alarm system as a subsystem of fire detection and fire alarm system. The components comply either...
Specifies requirements for electrical control and indicating equipment intended for installation at premises protected by an automatic fire alarm system, and for the indicating equipment at remote manned centres (other than those subject to government or local authority requirements).
This document specifies the requirements, test methods and performance criteria for transmission path isolators for use in fire detection and fire alarm systems for buildings (for general requirements and definitions, see ISO 7240-1). Means of isolation or protection...
This European Standard specifies requirements, methods of test and performance criteria for voice alarm control and indicating equipment for use in fire detection and fire alarm systems installed in buildings, where the alarm signal is in the form of tone(s) or...