008520-000000-000000
This standard encompasses the design and performance requirements for steel pipe for use in aboveground fire sprinkler systems designed and installed in accordance with FM Global Property Loss Prevention Data Sheets. This Approval standard is limited to NPS (Nominal Pipe...
ul-1821.4 Thermoplastic Sprinkler Pipe and Fittings for Fire Protection Service UL 1821 1 Scope 1.1 These requirements cover thermoplastic pipe and fittings for use in wet pipe sprinkler systems for fire protection service. 1.2 Thermoplastic...
018870-000000-000000
This standard encompasses the design and performance requirements for 1-1/2, 2, 2-1/2, 3, 4, 6 and 8 inch nominal pipe size (NPS) Deluge and Preaction Sprinkler Systems for use in automatic sprinkler systems. Other sizes may be evaluated on a case-by-case basis. In cases where...
This standard encompasses the design and performance requirements for 1, 1-1/4, 1-1/2 and 2 inch nominal pipe sizes (NPS) sprinkler system alarm test devices which are designed to replicate the flow of a sprinkler head. Sprinkler system alarm test devices are devices...
029010-000000-000000
This standard encompasses the design and performance requirements for plastic pipe and fittings in light hazard occupancies for use in automatic wet sprinkler fire protection systems. The intent is to determine: • That specific pipe and fittings are capable of...
This specification covers automatic, thermo sensitive, quick response (QR) sprinklers installed in overhead sprinkler systems for shipboard firefighting service. Sprinklers meeting this specification are suitable for use in seawater piping systems.
This document specifies the performance and testing requirements for accelerators used with dry pipe valves in fire protection systems to hasten the operation of the valves when one or more sprinklers operate.
This standard provides a range of sprinkler system approaches, design development alternatives, and component options that are all acceptable. Building owners and their designated representatives are advised to carefully evaluate proposed selections for appropriateness and preference. This...
002600-000000-000000
NOTE: This guide specification covers the requirements for irrigation sprinkler systems.
This standard sets out the requirements for the design, performance, installation and maintenance of automatic fire sprinkler systems. These integrated rules cover the systems' requirements for the detection, notification, and suppression or control of fire in the built...
This part of ISO 6182 specifies performance, requirements, methods of test and marking requirements, for dry pipe valves and manufacturer's specified relevant trim used in dry pipe automatic fire production systems. Performance and test requirements for other auxiliary...
002030-000000-000000
This document specifies construction requirements, performance requirements, test methods and marking requirements for typical types of pipe hangers.
014860-000000-000000