loading
NFPA PUMP - PUMPS FOR FIRE PROTECTION SYSTEMS
NFPA
A description is not available for this item.
HI WATER TREATMENT PLANT - Water Treatment Plant Pumps: Guidelines For Selection, Application, And Operation
January 1, 2017 - HI/HYDRAUL
A description is not available for this item.
SMACNA FIRE SMOKE & RAD - Fire, Smoke and Radiation Damper Installation Guide for HVAC Systems
September 1, 2002 - SMACNA

This guide reviews the pertinent language contained in the model codes, the terminology used in the codes and other relevant documents, and the requirements of plans and specifications as: (1) developed by architects, engineers, and systems designers; (2) reviewed by code officials; and (3)...

SWRI WATER REPELLANT - CLEAR WATER REPELLENT FOR MASONRY
January 1, 1994 - SWRI

This comprehensive manual includes information on clear water repellent materials for both vertical and horizontal surfaces. Also included are a glossary, product comparisons, specifications, monograph and performance test criteria.

ASME CODE PUMPS & VALVES - DRAFT ASME CODE FOR PUMPS AND VALVES FOR NUCLEAR POWER
November 1, 1968 - ASME

The rules of this Code constitute requirements for the design, materials, manufacture, examination, inspection, pressure testing and certification of pumps and valves for use in the nuclear energy system of water cooled commercial nuclear power plants. A nuclear energy system is that...

API FIRE PROTECTION - Fire Protection in Bulk Plants and Service Stations
January 1, 1933 - API

FOREWORD: This pamphlet is prepared for the purpose of making available in convenient form basic principles and rules of good practice which prevent the creation of fire hazards in the marketing of petroleum products. The marketing of more than 50,000,000 gal. of gasoline daily to millions...

WATER TREATMENT PLANT - WATER TREATMENT PLANT DESIGN
AWWA
A description is not available for this item.
ICBO FIRE SAFETY - FIRE AND LIFE SAFETY WORKBOOK
ICBO
A description is not available for this item.
NSF WATER ADDITIVE SET - DRINKING WATER ADDITIVE SET - STANDARDS 60 AND 61
NSF
A description is not available for this item.
HI PUMP STANDARDS CD - PUMP STANDARDS
HI/HYDRAUL
A description is not available for this item.
UL 1478 - Fire Pump Relief Valves
March 17, 2023 - ULSE

014780-000000-000000 1 Scope 1.1 These requirements cover direct acting (spring loaded) and pilot operated fire pump relief valves of nominal 3/4 inch (19.05 mm) size and larger, intended for use in water supply systems for fire protection service. 1.2 Requirements for...

UL 448C - Stationary, Rotary-Type, Positive-Displacement Pumps for Fire-Protection Service
January 4, 2023 - ULSE

00448c-000000-000000 1 Scope 1.1 These requirements cover stationary, rotary type, positive displacement pumps intended for supplying water or foam liquid concentrates to fire protection systems. 1.2 The pumps covered by these requirements are intended to be installed in...

UL 448B - Residential Fire Pumps Intended for One- and Two-Family Dwellings and Manufactured Homes
January 4, 2023 - ULSE

00448b-000000-000000 1 Scope 1.1 These requirements cover fire pumps intended for use in water-supply systems for one- and two-family dwellings and manufactured homes. 1.2 The pumps covered by these requirements are intended for installation and use in accordance with...

ASHRAE OR-16-C060 - Field Testing of a Prototype Residential Gas-Fired Heat Pump Water Heater
January 1, 2016 - ASHRAE

Approximately half of water heaters sold in the U.S. and Canada for residential applications are natural gas fired storage water heaters, and for these products the maximum steady state thermal efficiency of available products is approximately 96%, with transient rated...

Advertisement