This guide reviews the pertinent language contained in the model codes, the terminology used in the codes and other relevant documents, and the requirements of plans and specifications as: (1) developed by architects, engineers, and systems designers; (2) reviewed by code officials; and (3)...
This comprehensive manual includes information on clear water repellent materials for both vertical and horizontal surfaces. Also included are a glossary, product comparisons, specifications, monograph and performance test criteria.
FOREWORD: This pamphlet is prepared for the purpose of making available in convenient form basic principles and rules of good practice which prevent the creation of fire hazards in the marketing of petroleum products. The marketing of more than 50,000,000 gal. of gasoline daily to millions...
ul-732.6 Oil-Fired Storage Tank Water Heaters UL 732 1 Scope 1.1 These requirements cover oil-fired storage-tank water-heating appliances having a fuel input of not more than 200,000 Btu per hour (60 kW). These requirements do not apply to heaters that...
4.1 PFAS are widely used in commercial and industrial applications worldwide (see Fig. 1). PFAS are of concern due to their documented persistence and their studied impacts on human health and the environmental. While there is no comprehensive source of information on the many individual PFAS...
1.1 This specification2 covers the types, physical properties, and dimensions of cellular polystyrene boards with or without facings or coatings made by molding (EPS) or extrusion (XPS) of expandable polystyrene. Products manufactured to this specification are intended for use as thermal insulation...
003120-000000-000000
010910-000000-000000
010910-000000-000000
003120-000000-000000