1.1 This guide covers collection and preservation of information and physical evidence related to incidents involving the poisoning of individuals by carbon monoxide. 1.2 This guide is not intended to address the medical effects of carbon monoxide exposure. 1.3 This guide is not intended to be a...
1.1 This is a fire-test-response standard. 1.2 This test method provides a means of measuring smoke obscuration resulting from subjecting essentially flat materials, products, or assemblies (including surface finishes), not exceeding 25 mm (1 in.) in thickness, in a horizontal orientation,...
This Practice provides procedures for installing ceramic fiber refractory linings in fired heaters and other process equipment. Installation includes steel surface preparation and coating, ceramic fiber installation, and repair of ceramic fiber linings. Ceramic fiber refractories in...
1.1 This test method covers the determination of nitrogen oxides (NO and NO2), carbon monoxide (CO), and oxygen (O2) concentrations in controlled and uncontrolled emissions from natural gas-fired reciprocating engines, combustion turbines, boilers, and process heaters using portable...
This European Standard defines the specifications and test methods for the construction, safety, rational use of energy and fitness for purpose, environment and classification and marking of gas-fired storage water heaters for domestic hot water uses, hereafter called "appliance"....
This test method covers the determination of nitrogen oxides (NO and NO2), carbon monoxide (CO), and oxygen (O2) concentrations in controlled and uncontrolled emissions from natural gas-fired reciprocating engines, combustion turbines, boilers, and process heaters using portable...
This European Standard defines the specifications and test methods concerning the construction, safety, rational use of energy and fitness for purpose, and also the classification and marking of gas-fired instantaneous water heaters for sanitary uses, hereafter called "water...
This European Standard defines the specifications and test methods for the construction, safety, rational use of energy and fitness for purpose, environment and classification and marking of gas-fired storage water heaters for domestic hot water uses, hereafter called "appliance"....
These requirements apply to door air heaters directfired with natural gas, propane-air mixtures. The word gas is used to designate these as gaseous fuels and propane is used only where specific reference is made to fuel/air ratio . These requirements apply to direct gas-fired door air...
This Standard specifies the test method for measuring the thermal efficiency of gas-fired swimming pool heaters. This Standard applies to newly produced pool heaters (constructed entirely of new parts and materials) for heating, with either natural gas or liquefied petroleum,...
Purpose and Scope: This recommended practice establishes a standard test procedure for determining the thermal efficiency of fired process heaters and provides instructions for conducting the necessary tests and reporting the results. The test procedure considers only stack and...