4.1 The gasket factors are a function of leak rate; therefore, this practice generates curves. Constants for use in the ASME Boiler and Pressure Vessel Code, Section VIII, Appendix 2 code calculations are selected from these data. Specific m and y values can be selected based on a maximum...
This RP describes a method for establishing and maintaining a risk-based inspection plan for offshore pressure systems. It provides guidelines and recommendations on how to customise methods and working procedures that support the inspection planning process. . This RP covers the planning of...
This standard specifies the characteristics of gasket seal with fluorocarbon seal on aluminium plate, 3 holes, for pipe couplings for inch series aerospace applications. Nominal pressure: Up to 21 000 kPa; depends on the associated tube material and tube wall thickness in the assembly (see...
This standard specifies the characteristics of gasket seal with fluorocarbon seal on aluminium plate, 4 holes, for pipe couplings for inch series aerospace applications. Nominal pressure: Up to 21 000 kPa; depends on the associated tube material and tube wall thickness in the assembly (see...
This standard applies to gaskets for flanged joints for process vessels as in DIN 28031, DIN 28033 and DIN 28034.
This European Standard specifies the characteristics of gasket seal with nickel alloy C seal on heat resisting steel, 4 holes, for pipe couplings for inch series aerospace applications. Nominal pressure: Up to 21 000 kPa; depends on the associated tube material and tube wall thickness in the...
This European Standard specifies the characteristics of gasket seal with nickel alloy C seal on heat resisting steel, 3 holes, for pipe couplings for inch series aerospace applications. Nominal pressure: Up to 21 000 kPa; depends on the associated tube material and tube wall thickness in the...
This European Standard details generic gasket parameters for use in EN 1591 1 during preliminary calculations during which the type of gasket to be used in an application is to be decided. Once the gasket type has been decided the parameters for gaskets of that type from...
This performance specification covers hybrid gaskets designed for sealing ASME B16.5, class 150, flat and raised face flanges in fuel and lube oil piping systems. Hybrid gaskets are fire resistant and are intended for shipboard use. Hybrid gaskets are defined as...
This European Standard specifies the gasket parameters required by EN 1591 1 and provides the test procedures for establishing the values of these parameters. Gaskets which are wholly based upon elastomers, or based upon elastomers with only the inclusion of particulate fillers or...
This Standard covers Classes 25, 125, and 250 Gray Iron Pipe Flanges and Flanged Fittings. It includes (a) pressure-temperature
This Standard Practice establishes requirements for cast and forged steel flanges (welding neck and straight threaded) and threaded stubs, designed especially for use in the chemical industry, with end connections making use of lens gaskets.