This document specifies the characteristics of hexalobular socket countersunk flatheadscrews in product grade A and with threads from M2 to M10 inclusive and with reduced loadability in accordance with Table 3 of this standard.
This International Standard specifies the characteristics of hexalobular socket countersunk flatheadscrews in product grade A and with threads from M2 to M10 inclusive and with reduced load ability according If, in special cases, specifications other than those listed in this...
This International Standard specifies the characteristics of hexalobular socket countersunk flatheadscrews in product grade A and with threads from M2 to M10 inclusive and with reduced loadability according to Table 3. If, in special cases, specifications other than those...
This International Standard specifies the characteristics of slotted countersunk flatheadscrews of product grade A and with threads from M1,6 to M10 inclusive. If, in special cases, specifications other than those listed in this International Standard are required, they can...
This International Standard specifies the characteristics of slotted countersunk flatheadscrews of product grade A and with threads from M1,6 to M10 inclusive. If, in special cases, specifications other than those listed in this International Standard are required, they can...
Scope and field of application This standard specifies requirements forM 1,6 toM 10 cross recessed countersunk headscrews assigned to product grade A. See DIN 962 (or the standards referred to therein) for special screw types or finishes. If, in special cases, screws...
This part of ISO 7721 specifies the penetration depth of cross recesses of countersunk flatheadscrews for the two series 1 and 2 (deep and shallow, respectively).
This International Standard specifies the characteristics of slotted countersunk (flat) head tapping screws with thread sizes from ST 2,2 to ST 9,5 inclusive.
This International Standard specifies the characteristics of slotted countersunk (flat) head tapping screws with thread sizes from ST 2,2 to ST 9,5 inclusive.
This standard specifies properties for slotted countersunk (flat) head wood screws with a thread diameter from 1,6 mm to 10 mm for use in applications which do not require construction approval.
This International Standard specifies the characteristics of hexalobular socket countersunk flatheadscrews in product grade A and with threads from M2 to M10 inclusive and with reduced loadability in accordance with Table 3 of this standard. If, in special cases,...
This International Standard specifies the characteristics of slotted countersunk flatheadscrews of product grade A and with threads from M1,6 to M10 inclusive. If, in special cases, specifications other than those listed in this International Standard are required, they can...
This International Standard specifies the characteristics of slotted countersunk (flat) head tapping screws with thread sizes from ST 2,2 to ST 9,5 inclusive.