This Aerospace Standard (AS) establishes uniform requirements and procedures for the fire testing of flexible hose assemblies and rigid tube assemblies (including coiled tubes) to be used in aircraft or aerospace vehicle fluid systems. These procedures may also be followed for fire...
Scope. This specification covers high performance synthetic rubber hose, sizes -4 through -32, wire reinforced with a double-wire braid that are used in flexible hose assemblies for high pressure, high temperature, multi-based oil applications. This hose is compatible...
Scope. This specification covers synthetic rubber hose, sizes -4 through -32, wire reinforced with a double-wire braid or a double-spiral and single-wire braid that are used in flexible hose assemblies for high pressure fluid applications.
Scope. This specification covers synthetic rubber hose, sizes -6 through -16, wire reinforced with four-ply spiral-wrapped wire or a double-spiral and single-wire braid that are used in flexible hose assemblies for high pressure fluid applications.
Scope. This specification covers synthetic rubber hose, sizes -4 through -32, wire reinforced with double-wire braid with a perforated outer cover that are used in flexible hose assemblies for high pressure gas applications.
This specification covers reusable O-ring seal union end fittings for use with wire or synthetic fiber reinforced rubber hose.
This specification covers synthetic fiber reinforced rubber hoses in sizes -4 through -32 for use in high pressure applications.
This specification covers reusable SAE 37° flare end fittings for use with wire or synthetic fiber reinforced rubber hose.
This specification covers synthetic fiber reinforced hoses in sizes -4 through -32 for use in low pressure applications.
This specification covers synthetic fiber reinforced hoses in sizes -80 through -192 for use in low pressure applications.
This specification covers reusable flanged end fittings for use with wire or synthetic fiber reinforced rubber hose.
This specification covers the requirements for synthetic fiber reinforced rubber hose for use with reusable end fittings for low, medium and high pressure service in water, oil and gas services.
Scope. This specification covers reusable split clamp end fittings (types E and EL) and split clamp, female tailpiece, and male tailpiece adapters for hose sizes ranging from -32 to -192 for use with wire- or synthetic fiber-reinforced rubber, flexible hose assemblies in...
This specification covers one type of metal flexible hose assembly with a nominal working pressure of 2,400 psi (165.47 bar) in the operating temperature range from -65°F to +160°F (-53.89°C to +71.11°C).
This specification establishes the requirements for annealed copper-alloy strip for the manufacture of flexible metal hose produced from Copper Alloy UNS Nos. C41100 and C50500. The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are...
1.1 This specification establishes the requirements for annealed copper-alloy strip for the manufacture of flexible metal hose produced from Copper Alloy UNS Nos. C41100 and C50500. 1.1.1 The nominal compositions are as follows: Copper Alloy UNS No. Copper Zinc Tin C41100 91.0 8.5 0.5...
1.1 This specification establishes the requirements for annealed copper-alloy strip for the manufacture of flexible metal hose produced from Copper Alloy UNS Nos. C41100 and C50500. 1.1.1 The nominal compositions are as follows: Copper Alloy UNS No. Copper Zinc Tin C41100 91.0 8.5 0.5...
1.1 This specification establishes the requirements for annealed copper-alloy strip for the manufacture of flexible metal hose produced from Copper Alloy UNS Nos. C41100 and C50500. 1.1.1 The nominal compositions are as follows: Copper AlloyUNS No. Copper Zinc Tin C41100 91.0 8.5 0.5...
1.1 This specification establishes the requirements for annealed copper-alloy strip for the manufacture of flexible metal hose produced from Copper Alloy UNS Nos. C41100 and C50500. 1.1.1 The nominal compositions are as follows: Copper Alloy UNS No. Copper Zinc Tin C41100 91.0 8.5 0.5...
1.1 This specification establishes the requirements for annealed copper-alloy strip for the manufacture of flexible metal hose produced from Copper Alloy UNS Nos. C41100 and C50500. 1.1.1 The nominal compositions are as follows: Copper Alloy UNS No. Copper Zinc Tin C41100 91.0 8.5 0.5...