005360-000000-000000
This CP gives a description of the procedures and requirements related to documentation, design and type testing applicable for TA of flexible non-metallic hoses with permanently fitted couplings and rubber compensators. This CP does not set the design requirements for flexible...
005690-000000-000000
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-38726 Adapter Assembly, Reusable, Flexible Hose, Low Pressure This list has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and such...
This standard encompasses the design and performance requirements for flexible hoses with threaded end fittings used to carry flammable gases and / or ignitable liquids, such as, but not limited to, propane and natural gas, which may be used in appliances or machinery. Flexible...
This document in two parts, specifies the requirements and test methods in respect to materials, dimensions, function and Factory Production Control for "flexible hose assemblies " or "semi flexible hose assemblies" hose assemblies. The standard is applicable to...
Scope. This specification covers reusable end fittings for use with flexible rubber hose assemblies in low, medium, and high pressure shipboard piping systems.
Scope. This specification covers a reusable, swivel nut type adapter assembly for use with low pressure hose assemblies.
This document provides specification and testing requirements for high pressure flexible hose assemblies intended to be connected to gas cylinders, bundles of cylinders or trailers (battery vehicles), and MEGCs for use when filling and emptying gas at production sites and also for...
This document provides specification and testing requirements for high pressure flexible hose assemblies intended to be connected to gas cylinders, bundles of cylinders or trailers (battery vehicles), and MEGCs for use when filling and emptying gas at production sites and also for...
No scope available.
No scope available.
This International Standard provides specification and testing requirements for high pressure flexible hose assemblies intended to be connected to gas cylinders, bundles of cylinders or trailers for use when filling and emptying gas at production sites and also for customer use. This...
This specification covers the requirements for reusable end fittings, elbow (90°) fittings and 180° return fittings for use with flexible rubber hose in low, medium and high pressure shipboard piping systems.
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-24787 Fittings, End, Reusable, for Flexible Hose Assemblies, General Specification for This list has been prepared for use by or for the Government in the acquisition of products covered by the...
This European Standard specifies the requirements and test methods for materials, dimensions and function for flexible hose assemblies for drinking water installations, braided or not, designed for use with drinking water with an allowable maximum operating pressure (PMA) of 1 MPa and...
Scope. This specification covers reusable hose to hose, 90-degree elbow end fittings (type D) for hose sizes ranging from -6 to -192 for use with wire- or synthetic fiber-reinforced rubber, flexible hose assemblies in accordance with MIL-DTL-24135 and...