Geometry of aircraft floor rails.
This European Standard applies to smoke control dampers, placed on the market and intended to operate as part of a pressure differential system or smoke and heat control system. This standard specifies requirements and gives reference to the test methods defined for smoke control...
ISO 9788:2017 specifies the geometry, performance and testing requirements for a double stud tie-down fitting assembly, having a load capacity of 22 250 N (5 000 lbf), when installed in rail or track conforming to ISO 7166. Other materials than those specified can alternatively be used, provided...
This document specifies the geometry, performance and testing requirements for a double stud tiedown fitting assembly, having a load capacity of 22 250 N (5 000 lbf), when installed in rail or track conforming to ISO 7166. Other materials than those specified can alternatively be used, provided the...
1.1 This International Standard specifies the geometry, performance and testing requirements for a double stud tie-down fitting assembly, having a load capacity of 22 250 N (5 000 lbf), when installed in rail or track conforming to ISO 7166. 1.2 Other materials than those specified may...
This document aims at providing general utilization requirements and recommendations and calculation methods adequate to guarantee the effectiveness and ultimate load strength of tie-down/lashing arrangements performed to restrain cargo on board civil transport aircraft during flight: a) cargo...
This document aims at providing general utilization requirements and recommendations and calculation methods adequate to guarantee the effectiveness and ultimate load strength of tie-down/ lashing arrangements performed to restrain cargo on board civil transport aircraft during flight: a) cargo...