Introduction Note: Nothing in this standard supersedes applicable laws and regulations. Note: In the event of conflict between the Korean and English language, the Korean language shall take precedence. Purpose. This specification specifies the requirement of basic property for patterns and...
Material Description. This standard describes elastomeric materials that are suitable for floor mat applications. Testing shall be performed on production intent parts. The performance tests can be applied as well to floor mats made of thermoplastic elastomers (TPE), the...
This specification defines the performance requirements for thread used in functional and decorative purposes for floor mats.
Floor mat applied to the taxi only. PURPOSE This specification covers the requirements of the rubber floor mat.
This specification describes carpet materials that are suitable for floor applications and floor mats. Material Description. The type (see 3.5.8) refers to the wear performance of the carpet and shall be indicated on the part drawing. Material Identification. The material shall...
1. SCOPE The material defined by this specification is a polyvinyl chloride floor mat of good quality and uniform construction suitable for flat die cut and molded parts.
Application This procedure is used to determine the coefficient of friction of carpeted throw-in mat assemblies and allweather throw-in floor mats. The coefficient is determined in two directions, and can be determined against nonwoven and/or tufted floor carpets.
Scope. This specification establishes performance and operating requirements for Energy-Attenuation (EA) floor mats used for all U.S. Army military vehicles and reporting procedures to be used for requirements verification. EA floor mats reduce the risk of injury to...
Material Description. The material is low-wear and is generally used on entry level vehicles only for accessory floor mats. Material Identification. The material shall be constructed using synthetic fibers, dyed and finished with an approved backing to become acceptable in color,...