1.1 This specification covers floor tiles made of a homogeneous mixture of linoleum cement binder calendered or pressed onto a fibrous or suitable backing. This specification also covers linoleum floor tile without backing. 1.2 Four types of linoleum floor...
This specification covers requirements for the compound and physical characteristics of rubber floor tile. The polymeric binder of the rubber floor tile shall have been vulcanized such that it becomes thermoset. The rubber floor tile made from this compound...
1.1 This specification covers concrete floor tile (CFT) for application as interior and exterior flooring. The units described by this specification are manufactured from cementitious materials, mineral aggregates (normal weight, lightweight, or both), water, and additives that are...
1.1 This specification covers requirements for the compound and physical characteristics of cork floor tile. This standard specifies the requirements for cork floor coverings made from agglomerated composition cork supplied in tile form, which are designed to be used...
This specification establishes the material and performance characteristics that determine serviceability and recommended applicability of solid vinyl floor tiles intended for use in commercial, light commercial, and residential buildings. Floor tiles shall be classified...
1.1 This specification covers floor tiles made of a homogeneous mixture of linoleum cement binder calendered or pressed onto a fibrous or suitable backing. This specification also covers linoleum floor tile without backing. 1.2 Four types of linoleum floor...
This specification covers floor tiles made of a homogeneous mixture of linoleum cement binder calendered or pressed onto a fibrous or suitable backing. This specification also covers linoleum floor tile without backing. Four types of linoleum floor tile are...
This specification covers solid vinyl2 floor tiles that are monolithic, surface decorated or printed, and protected by a clear wear layer. This type of floor covering is intended for use in commercial, light commercial, and residential buildings. General information and...
3.1 Installations of resilient floor tile require tight joints if satisfactory appearance is to result. The quality of cut of resilient tile is determined by this test method.
This document specifies the requirements for cork floor coverings made from agglomerated composition cork supplied in tile form which are designed to be used with a factory finish and/or an in situ finish. Cork floor coverings can be covered with other complementary layers of...
This specification covers vinyl composition floor tile with either smooth or embossed surfaces. Vinyl composition tile shall conform to the materials, color, pattern, wearing surface, size, thickness, and squareness indicated in this specification. The material shall be tested...
This specification covers polyester composition floor tile for use in commercial, light commercial or residential flooring applications. The tile may be either smooth or embossed. The tile shall be composed of binder, fillers, and pigments, the color and pattern, as...
1.1 This test method covers the determination of both dimensions (length and width) and squareness of resilient floor tile. This test method is intended for use with square tiles ranging from a nominal 9 in. (226 mm) to 40 in. (1016 mm) in dimension. 1.2 The values stated in...
NOTE: This guide specification covers the requirements for cast marble or granite terrazzo tile of various sizes and thicknesses).
This specification establishes the material and performance characteristics that determine serviceability and recommended applicability of solid vinyl floor tiles intended for use in commercial, light commercial, and residential buildings. Floor tiles shall be classified...
1.1 This practice covers the installation of concrete floor tile (CFT) units for application as exterior and interior flooring. Units described by this practice shall be manufactured to meet the requirements of Specification C1731. This practice is limited to the installation of CFT...
This specification establishes the material and performance characteristics that determine serviceability and recommended applicability of solid vinyl floor tiles intended for use in commercial, light commercial, and residential buildings. Floor tiles shall be classified...
This specification covers polyester composition floor tile for use in commercial, light commercial or residential flooring applications. The tile may be either smooth or embossed. The tile shall be composed of binder, fillers, and pigments, the color and pattern, as...
This specification covers requirements for the compound and physical characteristics of rubber floor tile. The polymeric binder of the rubber floor tile shall have been vulcanized such that it becomes thermoset. The rubber floor tile made from this compound...
4.1 Resilient floor tile is subjected to impacts from objects that may be inadvertently dropped on to surfaces. It is not possible to know all of the factors related to the dropped objects (shape, weight, height of drop) or the condition of the environment in which the tile is...