No scope available.
Symbols and guidance for their use in data flow charts, program flow charts, system flow charts, program network charts and system resources charts.
This standard establishes a set of computer flow chart symbols for Automatic Data Processing System (ADPS) applications and provides for a template for diagramming the symbols. these standard flow chart symbols will be used in the preparation of flow charts...
4.1 This guide helps purchasers assess induction processes including the critical parameters that can affect product quality. It guides the evaluation of heat-treating vendor performance and capabilities to ensure higher and more consistent product quality. 4.2 Refer to Appendix X1 for a...
4.1 The thermal resistance, R, of an insulation is used to describe its thermal performance. 4.2 The thermal resistance of an insulation is related to the density and thickness of the insulation. It is desirable to obtain test data on thermal resistances at thicknesses and densities related to the...
5.1 Manufacturers of thermal insulation express the performance of their products in charts and tables showing heat gain or loss per unit surface area or unit length of pipe. This data is presented for typical insulation thicknesses, operating temperatures, surface orientations (facing up,...