This European Standard specifies the material requirements and test methods for prefabricated elastomeric seals for use in flue liners. It also specifies the requirements for evaluation of conformity. These seals are components in flue liners of different materials such as metal,...
This European Standard specifies the materials, dimensional and performance requirements for precast concrete flue blocks as defined in Clause 3 for use in chimneys. The flue blocks may be of single wall or multi wall construction. The standard does not apply to flue blocks...
This European Standard specifies the material, dimensional and performance requirements, including methods of test, for precast concrete flue liners and fittings with or without insulation for the construction of multi-wall chimneys. This document does not cover: - high positive pressure (H)...
This European Standard specifies the performance requirements and test methods for system chimneys with plastic flue liners used to convey the products of combustion from appliances to the outside atmosphere under dry and wet conditions. It also specifies the requirements for marking,...
This European Standard specifies the material requirements and test methods for prefabricated elastomeric seals for use in flue liners. It also specifies the requirements for evaluation of conformity. These seals are components in flue liners of different materials such as metal,...
1.1 This practice covers the minimum requirements for installing clay flue lining for residential concrete or masonry chimneys. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided...
1.1 This practice covers the minimum requirements for installing clay flue lining for residential concrete or masonry chimneys. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided...
1.1 This specification establishes the criteria for acceptance, prior to installation, of clay flue liners used for conveying hot gases in masonry chimneys. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for...
1.1 This specification establishes the criteria for acceptance, prior to installation, of clay flue liners used for conveying hot gases in masonry chimneys. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for...
1.1 This specification establishes the criteria for acceptance, prior to installation, of clay flue liners used for conveying hot gases in masonry chimneys. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for...
1.1 This practice covers the minimum requirements for installing clay flue lining for residential concrete or masonry chimneys. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided...
This practice covers the minimum requirements for installing clay flue lining for residential concrete or masonry chimneys. Footings shall be constructed of concrete or solid masonry and the foundation shall be placed with respect to adjacent structures to minimize the possibility of damage....
This document specifies the characteristics and test methods for flue dampers that are used as components, carrying flue gas, in order to limit the flow in a chimney or to prevent back flow of soot during cleaning of the chimney or to prevent the backflow of the flue...
This European Standard specifies the materials, dimensional and performance requirements for straight concrete system chimneys for balanced flue applications comprising a concrete flue liner and a combustion air supply duct, and a combination of compatible chimney components, which...
This European Standard specifies the materials, dimensional and performance requirements for straight concrete system chimneys for balanced flue applications comprising a concrete flue liner and a combustion air supply duct, and a combination of compatible chimney components, which...
This European Standard specifies the materials and the dimensional and performance requirements for straight concrete system chimneys for non-balanced flue applications comprising a concrete flue liner and a combination of compatible chimney components, which may be concrete...
This European Standard specifies the materials and the dimensional and performance requirements for straight concrete system chimneys for non-balanced flue applications comprising a concrete flue liner and a combination of compatible chimney components, which may be concrete...
This European Standard specifies the materials, dimensional and performance requirements for straight concrete system chimneys for balanced flue applications comprising a concrete flue liner and a combustion air supply duct, and a combination of compatible chimney components, which...
Covers design and construction of flue linings and flue structures serving appliances of 45 kW output and above, burning solid, liquid or gaseous fuels. Applies to flue structures within a space enclosed by a building or which are an integral part of the building.