This Standard specifies the main items to be included in the specifications of counterbalanced fork lift trucks and reach fork lift trucks and the procedure of filling the standard form of these specifications.
Scope This specification should be used for the construction and purchase of forks for Counterbalanced and Reach Trucks bought within European Automotive Operations. Any change to this specification must be agreed by Material Randling Equipment Classification Group. The approved...
The standard specifies the terms for fork lift trucks and hook-on type fork arms.
Scope This specification should be used for the construction and purchase of electric rider controlled fork lift trucks bought within European Automotive Operations.
Tests for verification of stability of reach (retractable masts of forks) and straddle fork lift trucks (pedestrian and rider controlled) up to and including 5000 kg capacity with tilting or non-tilting masts or fork arms. Also applies to trucks with...
This Standard specifies the technical characteristics and strength requirements for fork-arm extensions and telescopic fork arms to be mounted on fork-lift trucks (hereafter referred to as "fork lifts") as defined in JIS D 6201. NOTE: The...
This Standard specifies the performance, test methods and component strength for brake systems fitted to fork lift trucks of all rated capacities (hereafter, referred to as "fork lifts"). NOTE 1 Braking used in emergency situations (e.g., activation of emergency...
This International Standard specifies the dimensions of, and additional requirements for, fork carriers and hook-on type fork arms, to permit the interchangeability of these fork arms and/or other attachments, relative to the truck-rated capacity and fork arm...