031000-000000-000000
Scope. This commercial item description (CID) covers the general requirements for a diesel fueled or liquid petroleum gas (LPG) fueled engine-driven, front wheel drive, rear wheel steer, pneumatic tires, 4,000 pound at 24 inch load center capacity, forklift truck. The forklift truck...
This commercial item description covers the general requirements for an electric, front wheel drive, rear wheel steer, sit down operator, solid tired, 6,000 pound at 24-inch load center capacity, forklift truck. The forklifts are intended for handling cargo in and around warehouses,...
This SAE Aerospace Standard (AS) details the design of fork pockets on containers and equipment for use with pallet lift trucks and forklift trucks.
SCOPE. This commercial item description (CID) covers the general requirements for a diesel engine driven, front wheel drive, rear wheel steer, pneumatic tired 15,000 pound at 24 inch load-center capacity, forklift truck. The truck is used for handling cargo in and around warehouses, loading...
Scope This specification should be used for the construction and purchase of electric rider controlled fork lift trucks bought within European Automotive Operations.
This CID covers the general requirements for a commercial, diesel-engine-driven
This CID covers the general requirements for a 114 inch lift height, diesel engine driven, rough terrain, four wheel drive, pneumatic tired, 6,000 pound at 24 inch load-center capacity, forklift truck. It will be used for handling cargo on paved, mud, or snow covered surfaces.
This CID covers the general requirements for a diesel engine driven, front wheel drive, rear wheel steer, pneumatic tired, 10,000 pound capacity, forklift truck. The forklift is intended for handling cargo on the 463L pallet and miscellaneous cargo in and around aircraft and...
Description. This Commercial Item Description (CID) covers the general requirements for a diesel engine driven, front wheel drive, rear wheel steer, pneumatic tired, 20,000 pound capacity, forklift truck. The forklift is intended for handling cargo in and around warehouses, loading...
The scope of this Standard encompasses standards relative to hook-type fork carriers and the attaching elements of fork arms and load handling attachments for forklift trucks, in relation to manufacturers' rated capacities of trucks up to and including 14,000 lb (6300 kg).
This commercial item description covers the general requirements for an electric, front wheel drive, rear wheel steer, solid-tired, 2,000 pound at 24 inch load-center capacity, forklift truck. It will be used for handling cargo in and around warehouses, loading platforms, and docks; on paved...
This commercial item description (CID) covers the general requirements for a dieselengine- driven, front-wheel-drive, rear-wheel-steer, pneumatic-tired, 30,000-pound (lb) capacity, forklift truck. The forklift is intended for handling cargo in and around warehouses, loading platforms,...
This SAE Recommended Practice defines machines equipped with forks for material handling, which are intended for use on unimproved or disturbed terrain. (Reference J1116, Categories 1, 2 or 6.) Purpose To identify types of machines, which use forks as working tools, while being used...
This European Standard specifies dynamic tests for the verification of lateral stability for counterbalanced lift trucks according to EN ISO 3691-1 that have a centre control, sit down, non-elevating operator, with a rated capacity up to and including 5 000 kg when travelling on smooth level ground...
This European Standard specifies dynamic tests for the verification of lateral stability for counterbalanced lift trucks according to EN ISO 3691 1 that have a centre control, sit down, non-elevating operator, with a rated capacity up to and including 5 000 kg when travelling on smooth level ground...
This commercial item description covers the general requirements for battery powered, electric, front wheel drive, rear wheel steer, solid-tired type forklift truck for shipboard use.