loading
NAVSUP PUB 5551 - SECONDARY METAL FORMING & CUTTING MACHINES
NAVY
A description is not available for this item.
MCO P4870.56 - SECONDARY METAL FORMING & CUTTING MACHINES
NAVY
A description is not available for this item.
DLAH 4215.48 - SECONDARY METAL FORMING & CUTTING MACHINES
DOD
A description is not available for this item.
A-A-53233 - BENDER, THREAD-FORMING PIN, DENTAL
NPFC
A description is not available for this item.
MS 51836 - INSERT, SCREW THREAD - THREAD FORMING
NPFC
A description is not available for this item.
MIL-F-19426 - FORMING MACHINES, SHEET AND PLATE
NPFC
A description is not available for this item.
ANSI B5.7 - CIRCULAR & DOVETAILED FORMING TOOL BLANKS
ANSI
A description is not available for this item.
AFR 78-53 - SECONDARY METAL FORMING & CUTTING MACHINES
AF
A description is not available for this item.
DIN EN ISO 11148-10 - Hand-held non-electric power tools - Safety requirements - Part 10: Compression power tools (ISO 11148-10:2011)
June 1, 2012 - DIN

This part of ISO 11148 specifies safety requirements for hand-held non-electric compression power tools (hereinafter "compression power tools") intended for squeeze riveting, punching, shaping, pressing and cutting of metal, plastics and other materials. The compression...

AMS2545A - Controlled Pneumatic Needle Peening, Straightening and Forming
April 22, 2021 - SAE International

This specification covers the requirements for saturation peening, straightening, and forming metal parts using controlled pneumatic activated needles.

ASTM E2218-23 - Standard Test Method for Determining Forming Limit Curves
February 1, 2023 - ASTM International

5.1 The forming limit curve (FLC) is specific to the material sampled. It can change if the material is subjected to cold work or any annealing process. Thus, two samples from a given lot of material can produce different curves if their processing is varied. 5.2 The processing history of...

AMS2545 - Controlled Pneumatic Needle Peening, Straightening and Forming
November 29, 2017 - SAE International

This specification covers the requirements for saturation peening, straightening and forming metal parts using controlled pneumatic activated needles.

ASTM E2712-22 - Standard Test Methods for Bulge-Forming Superplastic Metallic Sheet
November 1, 2022 - ASTM International

1.1 These test methods describe procedures for determining the biaxial formability of a test specimen of superplastic metallic sheet in a circular die. 1.2 The intent of these test methods are primarily to be used as tests of superplasticity as measured by the ability to form to a...

ASTM C309 - Standard Specification for Liquid Membrane-Forming Compounds for Curing Concrete
June 15, 2019 - ASTM

This specification covers liquid membrane-forming compounds suitable for application to concrete surfaces to reduce the loss of water during the early-hardening period. White-pigmented membrane-forming compounds serve the additional purpose of reducing the temperature rise in concrete...

ASTM C309-19 - Standard Specification for Liquid Membrane-Forming Compounds for Curing Concrete
June 15, 2019 - ASTM International

This specification covers liquid membrane-forming compounds suitable for application to concrete surfaces to reduce the loss of water during the early-hardening period. White-pigmented membrane-forming compounds serve the additional purpose of reducing the temperature rise in concrete...

Incremental Sheet Forming Technologies Principles, Merits, Limitations, and Applications
September 25, 2020 - CRC

Incremental Sheet Forming (ISF) exempts use of dies and reduces cost for manufacturing complex parts. Sheet metal forming is used for producing high-quality components in automotive, aerospace, and medical industries. This book covers the benefits of this new technology, including the...

DS/CEN/TR 10347 - Guidance for forming of structural steels in processing
May 11, 2006 - DS

This CEN Technical Report provides guidance for forming during processing of structural steel products conforming to EN 10025 Parts 2 to 6 and EN 10149 Parts 2 and 3. This Technical Report covers hot and cold forming processes and local hot forming used in flame-straightening...

Damage Mechanics in Metal Forming: Advanced Modeling and Numerical Simulation
January 1, 2012 - WILEY

Virtual metal forming is nowadays inescapable when looking to optimize numerically various metal forming processes in order to design advanced mechanical components. To do this, highly predictive constitutive equations accounting for the full coupling between various physical...

MIL-DTL-24652 - EXTINGUISHER, FIRE, AQUEOUS FILM FORMING FOAM (AFFF), 2.5-GALLON
November 1, 2016 - NPFC

This specification covers a 2.5-gallon fire extinguisher of the stored-pressure type. It is capable of generating a low expansion foam using Aqueous Film Forming Foam (AFFF) concentrate and potable water.

ASTM E2218-15 - Standard Test Method for Determining Forming Limit Curves
October 1, 2015 - ASTM International

5.1 A forming limit curve (FLC) defines the maximum (limiting) strain that a given sample of a metallic sheet can undergo for a range of forming conditions, such as deep drawing, stretching and bending over a radius in a press and die drawing operation, without developing a localized...

Advertisement