This document specifies - intelligent wireless sensor network (iWSN) from the perspectives of iWSN's system infrastructure and communications internal and external to the infrastructure, and - technical requirements for iWSN to realize smart electrical power substations.
This document specifies the principal characteristics of alternating current (a.c.) generators under the control of their excitation control system when used for reciprocating internal combustion (RIC) engine driven generating set applications and supplements the requirements given in IEC 60034-1....
This document specifies methods for measuring the quality of thermal power infrastructure (QTPI) during the operational phase and requirements for operations and management activities. It is intended for use by electric power providers, including public utilities and independent power producers...
This document gives general technical guidelines for evaluating energy savings of thermal power plants before and/or after implementing energy performance improvement action(s) (EPIAs). It includes evaluation, unit component efficiency, indexes calculation, analyses and reporting. This document is...
This document specifies design and performance criteria arising out of the combination of a reciprocating internal combustion (RIC) engine and an alternating current (a.c.) generator when operating as a unit. This unit can run paralleling or not to the grid. It applies to a.c. generating sets...
This document specifies particular requirements and information for establishing and maintaining a quality management system to manufacture Ex Products in accordance with the certificates. While it does not preclude the use of other quality management systems that are compatible with the objectives...
This document provides guidelines for evaluating the vibration measurements made at the bearings, bearing pedestals or bearing housings and also for evaluating relative shaft vibration measurements made on machine sets in hydraulic power generating and pump-storage plants when the machine is...
This document specifies the principal characteristics of Reciprocating Internal Combustion (RIC) engines when used for alternating current (a.c.) generating set applications. It applies to RIC engines for a.c. generating sets for land and marine use, excluding generating sets used on aircraft or to...
This document gives guidelines for the monitoring techniques to be considered when setting up a condition monitoring programme for power transformers and includes references to associated standards required in this process. It is intended to help in the implementation of a coherent condition...
This document defines various classifications for the application, rating and performance of generating sets consisting of a Reciprocating Internal Combustion (RIC) engine, Alternating Current (a.c.) generator and any associated controlgear, switchgear and auxiliary equipment. It applies to a.c....
This document specifies standard rules for preparing, conducting, evaluating and reporting thermal performance tests on combined cycle and cogeneration power plants driven by gas turbines for base and part load operation with or without supplementary firing. This document is applicable to - thermal...
This document specifies additional requirements to those given in ISO 5826 for single-phase inverter transformers with connected rectifier for DC welding. This document applies to transformers, primarily used in welding guns, operating at 1 000 Hz with a rated input voltage of 500 V or more....
This document describes a procedure for measuring and evaluating the external mechanical vibration behaviour of generating sets at the measuring points stated in this document. It applies to RIC engine driven a.c. generating sets for fixed and mobile installations with rigid and/or resilient...