Preface Environmental managers, engineers, and scientists who have had experience with industrial and hazardous waste management problems have noted the need for a handbook series that is comprehensive in its scope, directly applicable to daily waste management problems of specific industries, and...
Material Description. This specification covers the properties of an adhesive type polyethylene for the manufacturing of multi-material parts, especially for applications in the fuel area. The polyethylene exhibits excellent longtime Environmental Stress Cracking Resistance (ESCR)....
1.1 This test method covers procedures (A and B) for the determination of the hydrogen sulfide (H2S) content of fuel oils such as marine residual fuels and blend stocks, with viscosity up to 3000 mm2s-1 at 50 °C, and marine distillate fuels, as measured in the liquid phase....
1.1 This test method covers procedures (A and B) for the determination of the hydrogen sulfide (H2S) content of fuel oils such as marine residual fuels and blend stocks, with viscosity up to 3000 mm2s-1 at 50 °C, and marine distillate fuels, as measured in the liquid phase....
ul-2039.1 Flexible Connector Piping for Fuels UL 2039 1 Scope 1.1 These requirements cover primary, secondary, and coaxial types of flexible connector pipes intended for short length transfer and containment of the specific liquid fuels (or vapors thereof) identified in this standard,...
1.1 This test method covers procedures (A and B) for the determination of the hydrogen sulfide (H2S) content of fuel oils such as marine residual fuels and blend stocks, with viscosity up to 3000 mm2s-1 at 50 °C, and marine distillate fuels, as measured in the liquid phase....
1.1 This test method covers procedures (A and B) for the determination of the hydrogen sulfide (H2S) content of fuel oils such as marine residual fuels and blend stocks, with viscosity up to 3000 mm2s-1 at 50 °C, and marine distillate fuels, as measured in the liquid phase....
This Standard applies to newly produced gas food service equipment providing coverage for ranges and unit broilers, baking and roasting ovens, counter appliances, deep fat fryers, kettles, steam cookers, steam generators, tableside cooking appliances (see Clause 3, Definitions), hereinafter...
General This European Standard applies to water-tube boilers with volumes in excess of two litres for the generation of steam and/or hot water at a maximum allowable pressure PS greater than 0,5 bar and with a temperature in excess of 110 °C as well as auxiliary installations (other plant...
Introduction Solar thermal systems are designed to convert sunlight (solar radiation) into useable heat energy, usually in the form of domestic hot water. Solar collectors (also commonly referred to as 'solar thermal panels') are positioned where they will be exposed to the sun's rays. Generally...
1.1 This test method covers procedures (A and B) for the determination of the hydrogen sulfide (H2S) content of fuel oils such as marine residual fuels and blend stocks, with viscosity up to 3000 mm2s-1 at 50°C, and marine distillate fuels, as measured in the liquid phase. Note...
1.1 General This European Standard applies to water-tube boilers with volumes in excess of two litres for the generation of steam and/or hot water at a maximum allowable pressure PS greater than 0,5 bar and with a temperature in excess of 110 °C as well as auxiliary installations (other plant...
ul-860.8 Pipe Unions for Flammable and Combustible Fluids and Fire-Protection Service UL 860 1 Scope 1.1 These requirements cover pipe unions to be employed in piping carrying designated flammable or combustible fluids or in piping connections to equipment supplying water for fire-protection...
This International Standard specifies the requirements for lightweight refillable fuel tanks intended for the on-board storage of high-pressure compressed gaseous hydrogen or hydrogen blends on land vehicles1. This International Standard is not intended as a specification for...