This commercial item description provides the requirements for the full body crossover style safety harness for use in hazardous fall operations onboard U.S. Navy surface ships, submarines, and shore activities.
This standard establishes requirements for the performance, design, marking, qualification, instruction, training, test methods, inspection, use, maintenance and removal from service of full body harnesses (FBH). FBHs are used for fall arrest, positioning, travel restraint,...
The General Services Administration has authorized the use of this commercial item description.
This commercial item description covers the requirements for mountaineering harnesses which are used for protecting climbers on steep terrain through the attachment to rope installations and anchors to the harness.
General This Standard specifies requirements for the design, testing, performance, marking, and instructions for use of full body harnesses. Full body harnesses are intended for use as body supports in personal fallarrest systems and in other work...
This specification covers four types of thermocouple harness assemblies, hereinafter referred to as the harness.
This International Standard specifies the requirements for performance, sizing, marking and test methods for deck safety harnesses and safety lines. It is applicable to harnesses and lines in the following sizes of body mass a) size 1 > 50 kg1) b) size 2 > 20 kg ....
This International Standard specifies the requirements for performance, sizing, marking and test methods for deck safety harnesses and safety lines on recreational craft. It is applicable to harnesses and lines in the following sizes of body mass: size 1: > 50 kg...
This European Standard specifies safety requirements and test methods for harnesses for use in mountaineering including climbing. It is applicable to full body harnesses, small body harnesses, sit harnesses and chest harnesses.
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. This standard specifies dimensions, test methods and requirements for harness...
This European Standard specifies safety requirements and test methods for harnesses for use in mountaineering including climbing. It is applicable to full body harnesses, small body harnesses, sit harnesses and chest harnesses.
ANSI/ASSE Z359.11-2014 Safety Requirements for Full Body Harnesses ANSI/ASSE Z359.14-2014 Safety Requirements for Self-Retracting Devices for Personal Fall Arrest & Rescue Systems ANSI/ASSE Z359.15-2014 Safety Requirements for Single Anchor Lifelines and...
There is no international or national equivalent ot this standard.
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. The standard defines the requirements and test methods for the different convoluted...
The European Standard specifies the requirements, test methods, marking, information supplied by the manufacturer and packaging for full body harnesses. Other types of body support specified in other European Standards, e.g. EN 358, EN 813 or EN 1497, may be incorporated...
This Standard specifies requirements for the materials, design, manufacture, testing and marking of full-body, combination and lower-body harnesses designed for working at height.
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. This standard defines the test and validation requirements for smooth hoses use in...