This specification covers the requirements for current limiter type fuses for use in aircraft primary electrical power systems conforming to MIL-STD-704. These limiters are suitable for use in AS53731 fuse holders for operation at −54 to 125 °C.
042480-000140-000000
This specification establishes the design, performance, and test requirements for hydraulic flow rate fuses intended to be used for hydraulic circuit protection on aircraft.
This specification covers international standards for the crew interface aspects of airworthiness and design for aircraft. The applicant for a design approval must seek the individual guidance of their respective civil aviation authority (CAA) body concerning the use of this specification as part...
002480-000010-000000
1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...
This standard covers supplemental requirements for low tension primary cable intended for use as Fusible Links (Fuse Links) at a nominal system voltage of 60 V DC (25 V AC) or less in surface vehicle electrical systems. These supplemental requirements are intended to qualify cables...
1.1 These test methods cover tests for bondable silicone rubber tapes which form a sealed structure either with the application of heat (and pressure if needed) or by the process of auto-adhesion (self-fusing). 1.2 These test methods appear in the following sections: ?????Test Method Section...
010660-000000-000000
1.1 This document specifies the general principles to be followed when test specimens of thermoplastic materials are prepared by laser-based powder bed fusion (PBF-LB/P), which is commonly known as laser sintering. The (PBF-LB/P) process is used to prepare test specimens layer upon layer in which...
002480-000180-000000
002480-000130-000000
042480-000010-000000
042480-000050-000000
1.1 This practice provides ergonomic design criteria from a human-machine perspective for the design and construction of maritime vessels and structures and for equipment, systems, and subsystems contained therein, including vendor-purchased hardware and software. 1.1.1 The focus of these design...
609470-000040-000010